EN
  • EN
  • DE

LWM673-L2M2-HJL-Z-TW

Part No LWM673-L2M2-HJL-Z-TW
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828912-LWM673-L2M2-HJL-Z-TW
Ultra Librarian 3D Model Ultra Librarian LWM673-L2M2-HJL-Z-TW CAD Model

Description

The LWM673-L2M2-HJL-Z-TW is a high-performance LED manufactured by OSRAM Opto Semiconductors. This LED is designed to provide a reliable and efficient light source for a variety of applications.

Applications:

  • Mobile Devices: Backlighting for LCD screens and keypads in mobile phones and other portable devices.
  • Consumer Electronics: Indicator lights and backlighting for televisions, audio equipment, and other consumer products.
  • Industrial Equipment: Status indicators and lighting in control panels and machinery.
  • Medical Devices: Illumination in diagnostic tools and monitoring equipment.
  • Automotive Lighting: Interior lighting applications in vehicles.

Features:

  • High Efficiency: Converts a large portion of electrical energy into light, reducing power consumption.
  • Compact Size: Allows for easy integration into space-constrained designs.
  • Long Lifespan: Provides extended operational life, minimizing maintenance requirements.
  • Consistent Color Output: Maintains stable color performance over time.
  • Wide Viewing Angle: Ensures uniform light distribution.
  • Robust Design: Offers reliable performance in various environmental conditions.

Benefits:

  • Energy Savings: Reduces electricity costs due to its high efficiency.
  • Space Optimization: Enables smaller and more compact product designs.
  • Reduced Maintenance: Minimizes the need for frequent replacements and repairs.
  • Improved Visual Clarity: Enhances the visibility of displays and indicators.
  • Reliable Performance: Provides consistent and stable light output.
  • Versatile Application: Suitable for a wide range of lighting applications.

Additional Details:

The specific characteristics of the LWM673-L2M2-HJL-Z-TW are determined by its binning information. 'L2M2' and 'HJL' likely refer to specific color and brightness bins. The 'Z' indicates that it meets specific manufacturing or testing standards. 'TW' likely relates to packaging type, indicating tape and reel for automated assembly. Precise specifications, including forward voltage, luminous flux, and color coordinates, are available in the official OSRAM datasheet. This LED is designed for surface mount technology (SMT) assembly and is RoHS compliant.

You May Also Be Interested in

Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess