EN
  • EN
  • DE

LWM67C-T1U1-5K5L

Part No LWM67C-T1U1-5K5L
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828916-LWM67C-T1U1-5K5L
Ultra Librarian 3D Model Ultra Librarian LWM67C-T1U1-5K5L CAD Model

Description

The LWM67C-T1U1-5K5L is a high-efficiency LED manufactured by OSRAM Opto Semiconductors. It's designed for various applications that require reliable and energy-efficient light sources. The LED’s characteristics, including color and brightness, are defined by its specific binning codes.

Applications:

  • Mobile Devices: Backlighting for displays and keypads in smartphones and tablets.
  • Consumer Electronics: Indicator lights and backlighting for televisions, audio equipment, and other consumer products.
  • Industrial Equipment: Status indicators and lighting in control panels and machinery.
  • Medical Devices: Illumination in diagnostic tools and monitoring equipment.
  • Automotive Lighting: Interior lighting applications in vehicles, such as dashboard illumination.

Features:

  • High Efficiency: Converts a large proportion of electrical energy into light, reducing power consumption.
  • Compact Size: Allows for easy integration into space-constrained designs.
  • Long Lifespan: Provides extended operational life, minimizing maintenance requirements.
  • Consistent Color Output: Maintains stable color performance over time.
  • Wide Viewing Angle: Ensures uniform light distribution.
  • Robust Design: Offers reliable performance in various environmental conditions.

Benefits:

  • Energy Savings: Reduces electricity costs due to its high efficiency.
  • Space Optimization: Enables smaller and more compact product designs.
  • Reduced Maintenance: Minimizes the need for frequent replacements and repairs.
  • Improved Visual Clarity: Enhances the visibility of displays and indicators.
  • Reliable Performance: Provides consistent and stable light output.
  • Versatile Application: Suitable for a wide range of lighting applications.

Additional Details:

The precise characteristics of the LWM67C-T1U1-5K5L are determined by its binning information. 'T1U1' and '5K5L' are the binning codes that define the exact color and brightness parameters of the LED. These codes allow for precise selection and ensure consistent performance across different units. Detailed specifications, including forward voltage, luminous flux, and color coordinates, can be found in the official OSRAM datasheet. This LED is designed for surface mount technology (SMT) assembly and is RoHS compliant.

You May Also Be Interested in

EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess