EN
  • EN
  • DE

LY E6SF-AABA-35-1-50-R18-Z-VIS

Part No LY E6SF-AABA-35-1-50-R18-Z-VIS
Manufacturer OSRAM Opto Semiconductors Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150975-LY E6SF-AABA-35-1-50-R18-Z-VIS
Categories Custom Parts
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LY E6SF-AABA-35-1-50-R18-Z-VIS CAD Model

Description

The LY E6SF-AABA-35-1-50-R18-Z-VIS is a high-efficiency, surface-mount LED manufactured by OSRAM Opto Semiconductors. This LED is designed for various lighting applications, offering high brightness, long lifespan, and excellent color consistency. Its compact size and robust construction make it suitable for demanding environments.

Applications

  • Automotive lighting (e.g., daytime running lights, signal lights)
  • General lighting
  • Backlighting for LCD displays
  • Signage and advertising displays
  • Industrial lighting
  • Portable lighting devices (e.g., flashlights)

Features

  • High brightness: Provides excellent light output for various applications.
  • Long lifespan: Ensures reliable performance over extended periods.
  • Excellent color consistency: Delivers uniform color across different LEDs.
  • Surface mount package: Facilitates automated assembly processes.
  • Wide viewing angle: Provides uniform light distribution.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Energy efficiency: Reduces power consumption and lowers operating costs.
  • Long-lasting performance: Minimizes maintenance and replacement costs.
  • Improved visibility: Enhances safety in automotive and other lighting applications.
  • Versatile application: Suitable for a wide range of lighting applications.
  • Compact size: Allows for integration into space-constrained designs.
  • Meets industry standards: Complies with RoHS environmental regulations.

Additional Details

The LY E6SF-AABA-35-1-50-R18-Z-VIS LED is designed for use in various lighting applications. It offers high brightness, long lifespan, and excellent color consistency. The LED is available in a small surface mount package, making it easy to integrate into modern electronic designs. Specific optical and electrical characteristics include luminous flux, forward voltage, color temperature, and viewing angle. Consult the manufacturer's datasheet for detailed specifications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess