The LYM676-R2-4-0-20 is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. It is part of the Advanced Power TOPLED family, designed for applications requiring high brightness and efficiency in a compact package. This LED offers excellent thermal resistance and long operational life, making it a reliable choice for demanding environments.
Applications
- Automotive lighting (e.g., daytime running lights, rear lights)
- Indoor and outdoor signage
- Traffic signals
- Industrial lighting
- Architectural lighting
Features
- High luminous intensity
- Small footprint
- Long lifetime
- Low thermal resistance
- Wide viewing angle
- Superior corrosion robustness
Benefits
- Enhanced visibility in various lighting conditions
- Easy integration into space-constrained designs
- Reduced maintenance costs due to extended lifespan
- Efficient heat dissipation for stable performance
- Improved light distribution and coverage
- Reliable operation in harsh environments
Technical Specifications
The LYM676-R2-4-0-20 typically features a red color with a dominant wavelength around 625 nm. Key parameters to consider are forward voltage, forward current, luminous flux, and viewing angle. The compact package allows for high-density board mounting. Refer to the OSRAM datasheet for detailed specifications, including electrical and optical characteristics under various operating conditions. The materials used in its construction are chosen for optimal thermal performance and long-term reliability.