EN
  • EN
  • DE

SFH 5701 A01

Part No SFH 5701 A01
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 600NM AMBIENT SMD / Optical Sensor Ambient 600nm Current 2-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Mfr ams-OSRAM USA Inc.
Package Tape & Reel
Type Ambient
Wavelength 600nm
Proximity Detection No
Output Type Current
Voltage - Supply 1.45V ~ 5.5V
Temperature Range - Operating -40°C ~ 100°C
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead
Supplier Device Package SMD
Base Product Number SFH 5701
Other Names Q65112A5751,475-3615-6,475-3615-1,475-3615-2
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1235039-SFH 5701 A01
Ultra Librarian 3D Model Ultra Librarian SFH 5701 A01 CAD Model

Description

The SFH 5701 A01 is a high-quality ambient light sensor that is designed to detect the light intensity in the surrounding environment.

  • Voltage Supply: 1.45V to 5.5V
  • Temperature Range: -40°C to 100°C
  • Device: Surface-mount
  • Package: 2-SMD package with no lead
  • Output: Current
  • Wavelength: 600nm
  • Proximity Detection: No

You May Also Be Interested in

ON Semiconductor
DETECTOR IR BUFF TOTEM POLE OC
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $93.7398
Broadcom Limited
IC USB LASER MOUSE SENSOR 22DIP
Lowest to $1.9589
ON Semiconductor
DETECTOR IR INVERT TOTEM POLE OC
Need more? Email Us
Broadcom Limited
SENSOR OPT MOUSE 16DIP / Optical Sensor 16-DIP Module
Lowest to $1.3063
Broadcom Limited
SENSOR OPT 8DIP / Optical Sensor 8-DIP Module
Lowest to $0.9794
Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.4829
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $8.4049
Maxim Integrated
SENSOR OPT AMBIENT 60-OTDFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess