EN
  • EN
  • DE

PR504030 3,9W/8

Part No PR504030 3,9W/8
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (O - R)
Description E14 LED Reflector Lamp 3.9 W(40W) 2700K; Warm White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1024887-PR504030 3,9W/8
Categories OEM Parts(O-R)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PR504030 3,9W/8 CAD Model

Description

The PR504030 3,9W/8 is a high-power LED from OSRAM Opto Semiconductors, designed for applications requiring a bright and efficient light source. The '3,9W/8' designation likely indicates a power rating of 3.9 Watts and a specific configuration or performance characteristic within the OSRAM product line.

Applications:

  • General Lighting: Indoor and outdoor lighting fixtures.
  • Automotive Lighting: Headlights, taillights, and auxiliary lighting.
  • Signage: Backlighting for signs and displays.
  • Specialty Lighting: Medical lighting, horticultural lighting.
  • Projection: Light source for projectors.

Features:

  • High Power Output: 3.9W power rating for high brightness.
  • High Efficiency: Efficient conversion of electrical power to light.
  • Long Lifespan: Designed for long-term reliability.
  • Compact Size: Small form factor for easy integration.
  • Low Thermal Resistance: Efficient heat dissipation.
  • Wide Viewing Angle: Broad light distribution.

Benefits:

  • Bright Illumination: Provides a strong and consistent light output.
  • Energy Savings: Efficient energy conversion reduces power consumption.
  • Reduced Maintenance: Long lifespan minimizes the need for replacements.
  • Flexible Design: Compact size allows for integration into various applications.
  • Reliable Performance: Efficient heat dissipation ensures stable operation.
  • Versatile Lighting: Wide viewing angle provides broad light distribution.

Additional Details:

The PR504030 LED is engineered to provide a consistent light output over its operational lifespan. The low thermal resistance ensures that heat is efficiently dissipated, preventing overheating and maintaining performance stability. The compact size and robust construction allow for use in a variety of environments. The LED is designed to comply with industry standards for safety and performance. The specific spectral characteristics of the LED, such as color temperature and CRI (Color Rendering Index), may vary depending on the specific configuration. However, OSRAM is known for producing LEDs with high color quality and accurate color rendering.

This high-power LED is beneficial in applications that require a bright, efficient, and reliable light source. Its long lifespan and low maintenance requirements make it a cost-effective solution for various lighting applications. The compact size and robust design enable integration into a wide range of products, from automotive lighting to general illumination.

You May Also Be Interested in

KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess