EN
  • EN
  • DE

SFH4058

Part No SFH4058
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Description IR-Lumineszenzdiode (850 nm) mit hoher Ausgangsleistung
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 319026-SFH4058
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH4058 CAD Model

Description

The SFH4058 is a high-speed silicon PIN photodiode designed for infrared applications. Manufactured by OSRAM Opto Semiconductors Inc., this photodiode is optimized for high-speed data transmission and control systems utilizing infrared light. Its small package and fast response time make it suitable for various applications requiring rapid and accurate light detection.

Applications:

  • Infrared Remote Control Systems: Commonly used in remote controls for TVs, DVD players, and other consumer electronics.
  • Light Barriers: Employed in security systems and industrial automation for detecting interruptions in light beams.
  • Optical Data Transmission: Suitable for transmitting data via infrared light in short-range communication systems.
  • Proximity Sensors: Used in devices that detect the presence of nearby objects using infrared light.
  • Light Curtains: Integral to safety systems in machinery and equipment.

Features:

  • High-Speed Response: Fast switching times allow for high-speed data transmission.
  • Silicon PIN Photodiode: Offers excellent sensitivity and low noise.
  • Small Package Size: Compact design facilitates integration into various devices.
  • Infrared Sensitivity: Optimized for detecting infrared light.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.

Benefits:

  • Improved Data Transmission: Enhances the speed and reliability of infrared communication systems.
  • Precise Detection: Provides accurate and reliable light detection.
  • Easy Integration: The small package size simplifies mounting and connection.
  • Enhanced System Performance: Increases the responsiveness and accuracy of light-sensitive circuits.
  • Reliable Operation: OSRAM's reputation ensures consistent and dependable performance.

The SFH4058 photodiode typically operates with a reverse voltage of 5V and exhibits a high sensitivity to infrared light in the 800-900 nm range. Its fast response time, typically in the nanosecond range, makes it ideal for high-speed applications. The device's compact size allows it to be easily integrated into space-constrained designs. The SFH4058 is often used in conjunction with infrared LEDs to create complete optical communication systems. It is commonly found in applications where precise and rapid detection of infrared signals is required, such as in industrial control systems and consumer electronics. The device's robust construction and wide operating temperature range ensure reliable performance in a variety of environments.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Mitsubishi
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9044 $58.7860
160+ $0.7415 $118.6400
245+ $0.7184 $176.0080
335+ $0.6953 $232.9255
430+ $0.6722 $289.0460
575+ $0.6029 $346.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess