EN
  • EN
  • DE

SFH4059S-AW

Part No SFH4059S-AW
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837113-SFH4059S-AW
Ultra Librarian 3D Model Ultra Librarian SFH4059S-AW CAD Model

Description

The SFH4059S-AW is a high-speed silicon PIN photodiode designed for applications requiring excellent sensitivity and fast response times in the visible and near-infrared spectrum. This device is manufactured by OSRAM Opto Semiconductors Inc. and is optimized for use in a variety of optical sensing and communication systems.

Applications:

  • High-speed data transmission: Suitable for optical data links and receivers in communication systems.
  • Optical sensors: Used in light barriers, light curtains, and other types of optical sensors.
  • Medical devices: Utilized in pulse oximetry and other medical sensing equipment.
  • Industrial automation: Employed in position sensors, object detection systems, and other automation applications.
  • Remote control systems: Can be found in IR receivers for remote control devices.

Features:

  • High sensitivity: Optimized for detecting weak optical signals.
  • Fast switching speed: Enables high-speed data transmission and rapid response in sensing applications.
  • Spectral range: Sensitive to visible and near-infrared light.
  • Low capacitance: Minimizes signal distortion and improves response time.
  • Compact package: Allows for easy integration into various designs.
  • RoHS compliant: Environmentally friendly and compliant with industry standards.

Benefits:

  • Improved system performance: The high sensitivity and fast switching speed of the SFH4059S-AW contribute to enhanced performance in optical sensing and communication systems.
  • Enhanced accuracy: The device's ability to detect weak optical signals ensures accurate measurements in various applications.
  • Reliable operation: OSRAM's reputation for quality and reliability ensures consistent performance over time.
  • Easy integration: The compact package and standard pinout simplify the integration process into existing and new designs.
  • Cost-effective solution: The SFH4059S-AW offers a balance of performance and cost, making it an attractive option for various applications.

Additional Details:

The SFH4059S-AW features a silicon PIN photodiode structure, which provides excellent linearity and low dark current. The device is typically operated in reverse bias, and its current output is proportional to the incident light intensity. It's important to consider the viewing angle and ambient light conditions when designing systems that utilize this photodiode. The device is commonly used with transimpedance amplifiers to convert the current signal into a voltage signal for further processing.

Typical specifications include a spectral sensitivity range of 400 nm to 1100 nm, with peak sensitivity around 880 nm. The forward voltage is typically around 0.8V to 1.1V. Dark current is typically very low, in the range of nanoamperes. Always refer to the official OSRAM datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Advantech Corp
SWITCH SL set USA
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess