EN
  • EN
  • DE
  • IT

SFH4350

Part No SFH4350
Manufacturer OSRAM Opto Semiconductors Inc.
Description High Power Infrared Emitter (850 nm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 1248034-SFH4350
Manufacturer Homepage www.osram.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian SFH4350 CAD Model

Description

The SFH4350 is a silicon PIN photodiode manufactured by OSRAM Opto Semiconductors Inc. It is designed for high-speed and high-sensitivity light detection in a variety of applications. The device offers excellent linearity and low dark current, making it suitable for precision measurement and control systems.

Applications:

  • Optical Sensors: Used in light meters, ambient light sensors, and proximity detectors.
  • Bar Code Scanners: Detecting reflected light from bar codes for data capture.
  • Medical Devices: Monitoring blood oxygen saturation and other physiological parameters.
  • Industrial Automation: Detecting objects and measuring distances in manufacturing processes.
  • Remote Control Systems: Receiving infrared signals from remote controls.

Features:

  • High Sensitivity: Provides excellent sensitivity to visible and near-infrared light.
  • Fast Switching Speed: Offers fast response times for high-speed data transmission.
  • Low Dark Current: Minimizes noise and improves signal-to-noise ratio.
  • Excellent Linearity: Provides accurate measurement of light intensity over a wide range.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Improved Measurement Accuracy: High sensitivity and excellent linearity ensure accurate measurement of light intensity.
  • Enhanced System Performance: Fast switching speed enables high-speed data transmission and control.
  • Reduced Noise: Low dark current minimizes noise and improves signal-to-noise ratio.
  • Increased System Reliability: Wide operating temperature range ensures reliable operation in harsh environments.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental standards.

The SFH4350 silicon PIN photodiode is a high-performance light detector suitable for a wide range of applications. Its combination of high sensitivity, fast switching speed, low dark current, and excellent linearity makes it an ideal choice for demanding measurement and control systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4333 $51.9960
285+ $0.3556 $101.3460
440+ $0.3445 $151.5800
600+ $0.3334 $200.0400
780+ $0.3222 $251.3160
1,040+ $0.2889 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,960 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess