EN
  • EN
  • DE

SFH4715AS

Part No SFH4715AS
Manufacturer OSRAM Opto Semiconductors Inc.
Description OSLON Black Series (850 nm) - 90
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMDLED
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 734303-SFH4715AS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH4715AS CAD Model

Description

The SFH4715AS is a high-power infrared (IR) emitter from OSRAM Opto Semiconductors Inc. It is designed for applications requiring efficient and reliable IR illumination, particularly in security systems, gesture recognition, and machine vision. This emitter utilizes a highly efficient chip technology to provide high radiant intensity at a specified wavelength.

Applications:

  • Surveillance Systems: Provides IR illumination for security cameras in low-light conditions.
  • Gesture Recognition: Enables contactless control and interaction with electronic devices.
  • Machine Vision: Facilitates object detection and analysis in automated systems.
  • 3D Sensing: Used in depth cameras and 3D scanners for accurate distance measurement.
  • Night Vision Devices: Enhances visibility in low-light environments for military and law enforcement applications.

Features:

  • High Radiant Intensity: Delivers strong IR output for long-range illumination.
  • Wavelength: Emits IR radiation at a specific wavelength optimized for various applications (typically around 850nm).
  • Narrow Emission Angle: Focuses the IR beam for precise targeting and reduced light spill.
  • High Efficiency: Converts electrical energy into IR radiation with minimal loss.
  • Long Lifespan: Offers extended operational life for reliable performance.
  • Compact Package: Small form factor allows for easy integration into various systems.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Improved Image Quality: Enhances visibility and clarity in low-light surveillance applications.
  • Enhanced Gesture Recognition: Enables accurate and reliable detection of hand movements.
  • Precise Machine Vision: Facilitates accurate object identification and analysis.
  • Extended Range: Provides effective IR illumination over long distances.
  • Reduced Power Consumption: High efficiency minimizes energy waste and extends battery life in portable devices.
  • Increased System Reliability: Robust design ensures consistent performance in demanding environments.

Additional Details:

The SFH4715AS is typically driven by a constant current source to maintain stable IR output. It is designed to operate within a specified temperature range and is available in a surface-mount package for automated assembly. The narrow emission angle ensures that the IR radiation is focused on the target area, minimizing interference and maximizing performance. This IR emitter is suitable for a wide range of applications requiring reliable and efficient IR illumination.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2403 $51.5269
48+ $2.0986 $100.7328
74+ $2.0277 $150.0498
107+ $1.8859 $201.7913
138+ $1.8150 $250.4700
173+ $1.7441 $301.7293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,836 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess