EN
  • EN
  • DE

SFH530

Part No SFH530
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843719-SFH530
Ultra Librarian 3D Model Ultra Librarian SFH530 CAD Model

Description

The SFH530 is a high-power infrared (IR) emitter manufactured by OSRAM Opto Semiconductors. It is designed for various applications requiring a strong and focused source of IR light.

Applications:

  • Remote Controls: Used as the IR light source in remote controls for TVs, DVD players, and other electronic devices.
  • Light Barriers: Employed in light barrier systems for object detection and security applications.
  • IR Data Transmission: Utilized in IR data communication systems, such as IrDA interfaces.
  • Optical Sensors: Incorporated into optical sensors for proximity detection, object recognition, and other sensing applications.
  • Gesture Recognition: Used as a component in gesture recognition systems.

Features:

  • High Radiant Intensity: Provides a strong and focused beam of infrared light, ensuring efficient transmission.
  • Narrow Emission Angle: Features a narrow emission angle for directed illumination.
  • Fast Switching Time: Enables rapid switching for high-speed data transmission and pulsed operation.
  • Compact Package: Comes in a compact package suitable for space-constrained applications.
  • Long Lifespan: Designed for long-term reliability and extended operating life.

Benefits:

  • Efficient Transmission: Delivers efficient IR light transmission, maximizing range and minimizing power consumption.
  • Precise Illumination: Provides precise and focused illumination, improving the performance of sensing and communication systems.
  • Reliable Operation: Ensures reliable operation in various environmental conditions.
  • Compact Design: Allows for easy integration into space-constrained applications.
  • Extended Lifespan: Reduces the need for frequent replacements, minimizing maintenance costs.

Additional Details:

The SFH530 typically operates with a forward current in the range of tens to hundreds of milliamperes. The peak wavelength is usually around 940nm. Its compact package allows for easy integration. The viewing angle is small (typically around 10 degrees) providing a focused beam. The exact voltage and current requirements should be verified using the component's datasheet. The operating temperature range is typically between -40°C to +85°C.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess