EN
  • EN
  • DE

TWTTSD-R2S2-KL-1-5-R

Part No TWTTSD-R2S2-KL-1-5-R
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1422+
Reference case LED
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 757719-TWTTSD-R2S2-KL-1-5-R
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TWTTSD-R2S2-KL-1-5-R CAD Model

Description

The TWTTSD-R2S2-KL-1-5-R is a high-performance LED manufactured by OSRAM Opto Semiconductors. It's designed for demanding applications requiring high brightness, reliability, and consistent color output. This LED is often used in automotive lighting, architectural lighting, and other applications where superior light quality is essential.

Applications

  • Automotive headlights
  • Automotive daytime running lights (DRL)
  • Architectural lighting
  • Street lighting
  • Industrial lighting
  • Signage
  • Backlighting for displays

Features

  • High luminous flux
  • Excellent color consistency
  • Long lifespan
  • Low thermal resistance
  • Robust package design
  • Wide viewing angle
  • RoHS compliant

Benefits

  • Superior visibility and safety in automotive applications
  • Enhanced aesthetics in architectural lighting
  • Reduced maintenance costs due to long lifespan
  • Efficient heat dissipation for reliable performance
  • Durable construction for demanding environments
  • Uniform light distribution
  • Environmentally friendly

Additional Details

The TWTTSD-R2S2-KL-1-5-R typically features a specific wavelength or correlated color temperature (CCT), forward voltage, and luminous intensity. The low thermal resistance allows for efficient heat dissipation, enabling the LED to operate at higher currents and produce more light without overheating. The robust package is designed to withstand harsh environmental conditions, including temperature variations, humidity, and vibration. The wide viewing angle ensures uniform light distribution over a large area. Proper thermal management, including the use of heat sinks, is crucial for maximizing the LED's performance and lifespan. The specific optical and electrical characteristics should be verified from the product datasheet to ensure optimal performance in the intended application.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Coilcraft
Lowest to $0.1042
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Lowest to $24.7389
Altera
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess