EN
  • EN
  • DE

CX9162E-1.8

Part No CX9162E-1.8
Manufacturer Others
Catalog Unclassified
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 99210-CX9162E-1.8
Ultra Librarian 3D Model Ultra Librarian CX9162E-1.8 CAD Model

Description

Product Description: CX9162E-1.8

The CX9162E-1.8 voltage regulator provides a stable 1.8V output, ensuring optimal performance for sensitive digital and analog circuits. Its robust design makes it suitable for diverse applications.

  • Applications:
    • Smartphones
    • Wearable Technology
    • Data Communication Equipment
  • Features and Benefits:
    • Ultra-Low Quiescent Current: Maximizes energy efficiency.
    • Overcurrent Protection: Safeguards the system against short circuits.
    • Wide Input Voltage Range: Accommodates varying power supply conditions.
  • Additional Details:
    • Package Type: SMD
    • Operating Temperature Range: -40°C to 125°C
    • Output Current: 500mA

You May Also Be Interested in

Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess