EN
  • EN
  • DE

OSXNC12M288-R-01-3

Part No OSXNC12M288-R-01-3
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 264276-OSXNC12M288-R-01-3
Ultra Librarian 3D Model Ultra Librarian OSXNC12M288-R-01-3 CAD Model

Description

The OSXNC12M288-R-01-3 is a crystal oscillator, specifically a surface mount device (SMD) offering a stable frequency output of 12.288 MHz. Crystal oscillators like this provide a precise clock signal critical for various electronic applications, particularly in communication and data processing systems. The '12M288' signifies the 12.288 MHz output frequency. The rest of the part number likely contains manufacturer-specific codes relating to tolerances, stability, and other characteristics.

Applications:

  • Ethernet controllers: Used as a clock source for Ethernet MACs and PHYs.
  • USB interfaces: Provides the necessary timing for USB communication.
  • Real-time clocks (RTCs): Serves as the primary clock source for accurate timekeeping.
  • Microcontrollers: Used as a clock signal where a precise frequency is needed.
  • Audio/Video Equipment: Employed in devices needing a stable timing signal.

Features:

  • Surface mount device (SMD): Designed for automated assembly on PCBs.
  • Stable frequency output: Provides a reliable clock signal at 12.288 MHz.
  • Low jitter: Minimizes timing variations in the output signal.
  • Tight frequency tolerance: Ensures accurate frequency within specified limits.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Accurate timing: Ensures precise operation of connected digital circuits.
  • Reliable performance: Provides a consistent clock signal over temperature variations.
  • Automated assembly: SMD package simplifies manufacturing processes.
  • Reduced system complexity: Offers a complete clock solution, simplifying design.
  • Improved signal integrity: Low jitter contributes to clearer digital signals.

Additional Details:

The OSXNC12M288-R-01-3 typically operates with a specific supply voltage (e.g., 3.3V or 5V). Frequency stability, measured in ppm (parts per million), defines the variation of the output frequency across temperature and time. The output waveform (e.g., HCMOS, LVCMOS) determines compatibility with digital logic. Package size (e.g., 2.5x2.0mm, 3.2x2.5mm) impacts board space requirements. Consult the component's datasheet for precise specifications like load capacitance, operating temperature range, and aging characteristics.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess