EN
  • EN
  • DE

BST82,215

Part No BST82,215
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description MOSFETs N-channel TrenchMOS intermediate level FET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Technology Si
Mounting Style SMD/SMT
Package / Case SOT-23-3
Transistor Polarity N-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 100 V
Id - Continuous Drain Current 190 mA
Rds On - Drain-Source Resistance 10 Ohms
Vgs - Gate-Source Voltage - 20 V, + 20 V
Vgs th - Gate-Source Threshold Voltage 1 V
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 830 mW
Channel Mode Enhancement
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand Nexperia
Product Type MOSFETs
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BST82,215 CAD Model

Description

The NXP BST82,215 is a high-performance, N-channel TrenchMOS logic level FET designed with advanced technology to deliver efficient power control and switching activities in a wide array of applications. This compact and robust transistor is a part of NXP's acclaimed TrenchMOS portfolio, known for its high switching speeds and minimal power loss during operation.

Key Features

  • Low Threshold Voltage: The device operates at a low logic level threshold voltage, making it compatible with contemporary low-voltage drive circuits and microcontrollers.
  • High-Speed Switching: With its TrenchMOS technology, the BST82,215 offers excellent high-speed switching performance, which is vital for efficient power management and signal processing.
  • Reduced Power Dissipation: Its design is focused on minimizing on-state resistance, which in turn reduces power dissipation and improves overall energy efficiency.
  • Surface-Mount Package: The device is available in a surface-mount package, specifically the SOT-23, which allows for compact PCB layouts and is suitable for automated assembly processes.
  • Robustness: The BST82,215 is characterized by its robustness, offering protection against high energy pulses in the avalanche and commutation modes, which is crucial for reliability and longevity.

Applications

The versatility of the NXP BST82,215 makes it an excellent choice for a variety of applications, including:

  • Load switching
  • Power management circuits
  • Motor control systems
  • DC-DC converters
  • Automotive applications
  • Computer peripherals

Technical Specifications

Parameter Value
Drain-source voltage (VDS) 50V
Continuous drain current (ID) 1.4A
Power dissipation (PD) 1.25W
Operating temperature range -55°C to +150°C

Overall, the NXP BST82,215 is a reliable and efficient solution for designers looking to enhance power control in their electronic designs while maintaining a small footprint and high energy efficiency.

You May Also Be Interested in

Nexperia USA Inc.
MOSFETs 50 V, 180 mA P-channel Trench MOSFET
Lowest to $0.0476
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT PNP 180V 2A Transistor
Lowest to $2.7083
Toshiba Semiconductor and Storage
MOSFETs U-MOSVIII-H 100V 93A 58nC MOSFET
Lowest to $0.7277
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT Radio-Freq Bipolar NPN 20mA 100mW 30V
Lowest to $0.0848
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.0243
Nexperia USA Inc.
MOSFETs 30 / 30 V, 400 / 220 mA N/P-channel Trench MOSFET
Lowest to $0.4717
Nexperia USA Inc.
MOSFETs N-CH TRENCH 30V
Lowest to $0.4366
Infineon Technologies
MOSFETs N-Ch 40V 100A TDSON-8 FL OptiMOS
Lowest to $1.6008
Nexperia USA Inc.
Digital Transistors NPN resistor-equipped transistor; R1 = 2.2 kââ€_x009e_¦, R2 = 10 kââ€_x009e_¦
Lowest to $0.0236

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1426 $50.6230
750+ $0.1336 $100.2000
1,165+ $0.1291 $150.4015
1,670+ $0.1200 $200.4000
2,165+ $0.1155 $250.0575
2,705+ $0.1110 $300.2550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 282,930 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess