EN
  • EN
  • DE

TPH4R50ANH,L1Q

Part No TPH4R50ANH,L1Q
Manufacturer Toshiba Semiconductor and Storage
Catalog TRANSISTORS
Description MOSFETs U-MOSVIII-H 100V 93A 58nC MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba
Technology Si
Mounting Style SMD/SMT
Package / Case SOP-8
Transistor Polarity N-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 100 V
Id - Continuous Drain Current 93 A
Rds On - Drain-Source Resistance 4.5 mOhms
Vgs - Gate-Source Voltage - 20 V, + 20 V
Vgs th - Gate-Source Threshold Voltage 2 V
Qg - Gate Charge 58 nC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 78 W
Channel Mode Enhancement
Tradename U-MOSVIII-H
Series TPH4R50ANH
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Configuration Single
Height 0.95 mm
Length 5 mm
Transistor Type 1 N-Channel
Width 5 mm
Brand Toshiba
Fall Time 13 ns
Product Type MOSFETs
Rise Time 9.6 ns
Standard Pack Qty 5000
Subcategory Transistors
Typical Turn-Off Delay Time 52 ns
Typical Turn-On Delay Time 25 ns
Ultra Librarian 3D Model Ultra Librarian TPH4R50ANH,L1Q CAD Model

Description

The Toshiba Semiconductor and Storage 123520-TPH4R50ANH,L1Q is a medium-popularity electronic component that is categorized as discrete semiconductor products.

  • GPTDescription: This component is manufactured by Toshiba Semiconductor and Storage and is designed for electronic applications that require a low power dissipation.
  • GPTDescription: It has a maximum power dissipation of 1.6W (Ta), 78W (Tc) and a continuous drain current of 60A (Tc).
  • GPTDescription: It also has a maximum gate-source voltage of ±20V and a maximum Rds On @ Id,Vgs of 4.5 mOhm @ 30A, 10V.

You May Also Be Interested in

Microchip Technology
IGBT 600V 105A 379W SOT227
Need more? Email Us
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT PNP 180V 2A Transistor
Lowest to $2.7083
Infineon Technologies
MOSFETs TRENCH >=100V
Lowest to $4.3554
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.1438
NXP / Nexperia
JFETs JFET N-CH 25V 6MA
Lowest to $11.2613
Infineon Technologies
MOSFETs TRENCH >=100V
Lowest to $1.0042
NXP / Nexperia
RF Bipolar Transistors TAPE-7 TNS-RFSS
Lowest to $0.2346
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA PNP general-purpose transistors
Lowest to $0.0519
Infineon Technologies
MOSFETs P-Ch -100V -15A TO220-3
Lowest to $2.7083

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,348 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess