EN
  • EN
  • DE

OVR-SH-212L-24V

Part No OVR-SH-212L-24V
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 264547-OVR-SH-212L-24V
Ultra Librarian 3D Model Ultra Librarian OVR-SH-212L-24V CAD Model

Description

The OVR-SH-212L-24V is a power relay. Given the part number's similarity to the TE Connectivity part number, this is likely a similar type of relay, perhaps produced by a different manufacturer, or a compatible substitute.

Applications:

  • Industrial automation systems: Used for switching control circuits in automated machinery and equipment.
  • HVAC systems: Employed in heating, ventilation, and air conditioning systems to control motors, fans, and compressors.
  • Power supplies: Integrated into power supplies for switching and control functions.
  • Automotive applications: Utilized in automotive systems for switching various electrical loads.
  • Lighting control systems: Used to switch lighting circuits in commercial and residential buildings.

Features:

  • High switching capacity: Capable of handling significant electrical loads.
  • Compact size: Allows for easy integration into various applications with limited space.
  • Robust construction: Designed to withstand harsh environmental conditions.
  • Reliable performance: Provides consistent and dependable switching operation.
  • 24V coil voltage: Designed to operate with a 24V DC coil.

Benefits:

  • Increased system reliability: Ensures reliable switching of electrical circuits, minimizing downtime.
  • Reduced maintenance costs: Durable construction reduces the need for frequent maintenance.
  • Improved energy efficiency: Enables efficient control of electrical loads, reducing energy consumption.
  • Enhanced safety: Provides safe and reliable switching operation, protecting equipment and personnel.
  • Simplified system design: Compact size simplifies system integration.

Additional Details:

The OVR-SH-212L-24V relay operates with a coil voltage of 24VDC. Its contact arrangement allows for switching both AC and DC loads. The relay is designed for PCB mounting. Please refer to the manufacturer's datasheet for detailed electrical characteristics, mechanical dimensions, and safety certifications.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Comet America, LP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess