EN
  • EN
  • DE

P-80C31-12

Part No P-80C31-12
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 266734-P-80C31-12
Ultra Librarian 3D Model Ultra Librarian P-80C31-12 CAD Model

Description

The P-80C31-12 is a microcontroller based on the 8051 architecture, known for its reliability and versatility in embedded systems. The 'C' in the part number indicates that it is a CMOS version, which generally consumes less power than earlier NMOS versions of the 8051. The '-12' typically refers to the maximum clock frequency it can operate at, in this case, 12 MHz. Given the 'Others' manufacturer, this is likely a compatible clone of the original Intel design.

Applications:

  • Industrial Control: Used in machinery control, process automation, and monitoring systems.
  • Consumer Electronics: Found in household appliances, remote controls, and other electronic devices.
  • Automotive Systems: Employed in dashboard controllers, sensor interfaces, and basic automotive electronics.
  • Instrumentation: Utilized in data acquisition systems, measuring instruments, and laboratory equipment.
  • Telecommunications: Integrated into communication devices, network controllers, and modem interfaces.

Features:

  • 8-Bit CPU: Based on the 8051 core, known for its simplicity and ease of use.
  • ROM-less: Doesn't include on-chip ROM, requiring external memory for program storage.
  • RAM: Internal RAM for temporary data storage and variable manipulation.
  • Timers/Counters: Features multiple timers and counters for timing, event counting, and frequency generation.
  • Serial Communication: Supports UART for serial communication with other devices or systems.
  • Interrupts: Multiple interrupt sources for responding to external events in real-time.
  • I/O Ports: Provides general-purpose input/output pins for interfacing with sensors, actuators, and other peripherals.

Benefits:

  • Cost-Effective: Provides an economical solution for embedded control applications.
  • Versatile: Suitable for a wide range of applications due to its flexible architecture.
  • Reliable: Based on the well-established 8051 architecture, known for its robustness.
  • Low Power Consumption: The CMOS technology reduces power consumption compared to NMOS variants.
  • External Memory Flexibility: The ROM-less design allows flexible use of external memory according to the application's requirements.

Additional Details:

The P-80C31-12, being a ROM-less version, needs external memory such as EPROM or flash memory to store the program code. It operates at a maximum clock frequency of 12 MHz. The CMOS technology ensures lower power consumption, making it suitable for battery-powered applications. It is typically available in DIP, SOIC, and other package options, making it easy to integrate into various circuit designs. The 80C31 requires external pull-up resistors on its ports when used as inputs.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess