EN
  • EN
  • DE

PA25S48-3.3/P

Part No PA25S48-3.3/P
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 267420-PA25S48-3.3/P
Ultra Librarian 3D Model Ultra Librarian PA25S48-3.3/P CAD Model

Description

The PA25S48-3.3/P is a DC-DC converter module designed for a variety of power applications. It steps down a 48V DC input to a regulated 3.3V DC output, providing a stable power source for sensitive electronic components.

Applications

  • Telecommunications Equipment: Used to power various components in telecom infrastructure, such as routers, switches, and base stations.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), sensors, and other automation equipment.
  • Networking Devices: Powers network interface cards (NICs), hubs, and other networking hardware.
  • Embedded Systems: Integrated into embedded systems requiring a regulated 3.3V power rail.
  • Power over Ethernet (PoE) Applications: Used in PoE devices to provide power to network devices like IP cameras and VoIP phones.

Features

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing heat generation and energy waste.
  • Regulated Output: Provides a stable and regulated 3.3V output voltage, ensuring consistent performance of connected devices.
  • Wide Input Voltage Range: Accepts a wide range of 48V DC input voltages, accommodating variations in power sources.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Short Circuit Protection: Protects the module and connected devices from short circuit conditions.
  • Overvoltage Protection: Prevents damage from overvoltage conditions.
  • Compact Size: Small form factor allows for easy integration into various applications.

Benefits

  • Reliable Power Supply: Ensures a stable and reliable 3.3V power source for critical electronic components.
  • Improved System Performance: Consistent voltage regulation enhances the performance and stability of connected devices.
  • Reduced Heat Generation: High efficiency design minimizes heat generation, improving overall system reliability.
  • Enhanced Protection: Built-in protection features safeguard the module and connected devices from damage.
  • Simplified Integration: Compact size and standard pinout simplify integration into existing systems.
  • Cost-Effective Solution: Provides a cost-effective solution for DC-DC power conversion.

Additional Details

The PA25S48-3.3/P typically features a switching frequency designed to minimize EMI (electromagnetic interference). It may also include remote on/off control for convenient power management. The operating temperature range is generally specified for industrial environments, ensuring reliable performance in harsh conditions. The module's isolation voltage provides electrical isolation between the input and output, enhancing safety and preventing ground loops. Consult the datasheet for detailed specifications on input voltage range, output current, efficiency curves, and protection thresholds.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess