EN
  • EN
  • DE
  • IT

PJ1117CW-3.3

Part No PJ1117CW-3.3
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 276660-PJ1117CW-3.3
Ultra Librarian 3D Model Ultra Librarian PJ1117CW-3.3 CAD Model

Description

The PJ1117CW-3.3 is a low dropout (LDO) linear regulator providing a fixed output voltage of 3.3V. This regulator is designed to maintain a stable output voltage even when the input voltage fluctuates or the load current varies. It's commonly used in a wide variety of electronic devices to ensure consistent and reliable operation of sensitive components.

Applications:

  • Microcontroller Power: Provides a stable 3.3V supply for microcontrollers and embedded systems.
  • Logic Circuitry Power: Powers digital logic circuits requiring a 3.3V supply.
  • Post-Regulation for Switching Regulators: Reduces noise and ripple in switching regulator outputs.
  • Battery-Powered Devices: Regulates voltage from batteries to ensure a consistent 3.3V supply.
  • Communication Systems: Provides a stable voltage for communication interfaces and components.

Features:

  • Fixed 3.3V Output: Delivers a precise and stable 3.3V output voltage.
  • Low Dropout Voltage: Operates efficiently with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current.
  • Thermal Shutdown: Shuts down the regulator if overheating occurs.
  • High Accuracy: Ensures a stable and accurate 3.3V output.

Benefits:

  • Stable Power Supply: Ensures consistent performance of connected components.
  • Protection from Overload: Prevents damage due to overcurrent and overheating.
  • Efficient Operation: Low dropout voltage minimizes power loss and extends battery life.
  • Compact Size: Typically available in small surface-mount packages like SOT-223.
  • Easy to Use: Requires minimal external components for operation.

The PJ1117CW-3.3 is typically packaged in a SOT-223 format. The datasheet provides detailed information on input voltage range, maximum output current, dropout voltage characteristics under varying load conditions, and thermal resistance. Proper thermal management is essential, especially when operating at high load currents. This might involve using a heat sink or optimizing PCB layout for efficient heat dissipation. External capacitors are usually recommended at the input and output terminals to improve stability and transient response, as detailed in the datasheet. Using this regulator can significantly improve the reliability of electronic devices relying on a stable 3.3V power supply.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess