EN
  • EN
  • DE

PJ7808CZ

Part No PJ7808CZ
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 276734-PJ7808CZ
Ultra Librarian 3D Model Ultra Librarian PJ7808CZ CAD Model

Description

The PJ7808CZ is a three-terminal positive voltage regulator that provides a fixed 8V output voltage. It belongs to the 78xx series, where 'xx' indicates the output voltage. This regulator is commonly used in electronic circuits to provide a stable and regulated 8V power supply. The 'CZ' suffix might indicate a specific packaging or temperature range variant of the standard 7808 regulator.

Applications

  • Microcontroller Power Supplies: Providing stable 8V power for microcontrollers and other digital circuits requiring this voltage.
  • Analog Circuit Power Supplies: Supplying regulated 8V to analog circuits, such as operational amplifiers and sensors.
  • Relay Drivers: Used to power relay coils requiring an 8V supply.
  • Audio Amplifiers: Providing a stable 8V supply to low-power audio amplifiers.
  • General Purpose 8V Regulation: Providing a regulated 8V output for various electronic projects.

Features

  • Fixed 8V Output Voltage: Provides a stable and regulated 8V output.
  • Internal Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds a safe limit.
  • Short-Circuit Current Limiting: Limits the output current in case of a short circuit.
  • Output Transistor Safe-Area Compensation: Ensures stable operation under varying load conditions.
  • Requires Minimal External Components: Typically requires input and output capacitors for stable operation.

Benefits

  • Stable and Reliable Power Supply: Provides a consistent 8V output.
  • Easy to Use: Simple integration into circuits.
  • Overload Protection: Enhances reliability and prevents damage.
  • Cost-Effective: Inexpensive voltage regulation solution.
  • Wide Availability: Readily available from electronic component distributors.

Additional Details

The PJ7808CZ typically comes in a TO-220 package. Recommended input and output capacitors (e.g., 0.33uF and 0.1uF) should be placed close to the regulator pins for stable operation. A heatsink may be necessary, depending on the input voltage, output current, and ambient temperature. Refer to the datasheet for specific operating conditions, component selection, and thermal considerations.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess