EN
  • EN
  • DE

PJ78L05

Part No PJ78L05
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 276736-PJ78L05
Ultra Librarian 3D Model Ultra Librarian PJ78L05 CAD Model

Description

The PJ78L05 is a three-terminal positive voltage regulator, part of the 78L05 series. This series provides a fixed 5V output voltage and is designed for applications requiring a low current, regulated power supply. The 'L' in the part number signifies its low current capability compared to the standard 7805 series.

Applications

  • Low-Power Microcontroller Supplies: Ideal for providing a stable 5V supply to low-power microcontrollers and embedded systems.
  • Battery-Powered Devices: Commonly used in battery-operated devices to regulate the voltage and extend battery life.
  • Sensor Circuits: Providing a regulated 5V supply for sensors and signal conditioning circuits.
  • Small Logic Circuits: Powering small TTL or CMOS logic circuits.
  • Portable Electronic Devices: Used in portable devices requiring a stable 5V power supply.

Features

  • Fixed 5V Output Voltage: Provides a stable and regulated 5V output.
  • Low Output Current: Designed for low-current applications (typically up to 100mA).
  • Internal Thermal Overload Protection: Protects the regulator from overheating.
  • Short-Circuit Current Limiting: Limits the output current in case of a short circuit.
  • Small Package Size: Typically available in smaller packages like TO-92, making it suitable for space-constrained applications.

Benefits

  • Stable and Reliable Power Supply: Provides a consistent 5V output, crucial for sensitive electronic components.
  • Low Power Consumption: Minimal quiescent current, making it suitable for battery-powered applications.
  • Easy to Use: Simple to integrate into circuits.
  • Overload Protection: Enhanced reliability and prevents damage.
  • Cost-Effective: An inexpensive voltage regulation solution.

Additional Details

The PJ78L05 is commonly available in TO-92, SO-8, and SOT-89 packages. While input and output capacitors are generally recommended for stable operation (e.g., 0.33uF and 0.1uF), the values may vary depending on the specific application. A heatsink is usually not required due to its low power dissipation. Always consult the datasheet for specific operating conditions, component selection, and thermal considerations.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess