EN
  • EN
  • DE

PJ78M05

Part No PJ78M05
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 276739-PJ78M05
Ultra Librarian 3D Model Ultra Librarian PJ78M05 CAD Model

Description

The PJ78M05 is a three-terminal positive voltage regulator designed to provide a fixed 5V output with a moderate current capability. As a member of the 78M05 series, it bridges the gap between the low-current 78L05 and the higher-current 7805, making it suitable for applications demanding more current than the 'L' version can supply but less than what the standard version typically handles.

Applications

  • Microcontroller Power Supplies: Provides a stable 5V supply for microcontrollers and embedded systems, especially when the current requirements exceed the capabilities of the 78L05.
  • Sensor Circuits: Powers sensor circuits requiring a regulated 5V supply with moderate current demands.
  • Logic Circuits: Supplies stable power for TTL and CMOS logic circuits requiring a 5V source with moderate current.
  • Small Motor Drivers: Can be used to supply power for small motor driver circuits where a regulated 5V is needed.
  • General Purpose 5V Regulation: Provides a regulated 5V output for various electronic projects with moderate current demands.

Features

  • Fixed 5V Output Voltage: Provides a stable and regulated 5V output.
  • Moderate Output Current Capability: Offers a higher current output compared to the 78L05 series (typically up to 500mA).
  • Internal Thermal Overload Protection: Protects the regulator from damage due to excessive heat dissipation.
  • Short-Circuit Current Limiting: Limits the output current in case of a short circuit, preventing damage to the regulator and connected circuitry.
  • Output Transistor Safe-Area Compensation: Ensures stable operation under varying load conditions.

Benefits

  • Stable and Reliable Power Supply: Provides a consistent 5V output, ensuring stable operation of connected devices.
  • Improved Current Capability: Delivers more current than the 78L05, suitable for a wider range of applications.
  • Easy to Use: Simple to integrate into circuits due to its straightforward design and minimal external component requirements.
  • Overload Protection: Internal thermal overload and short-circuit protection features enhance the reliability and longevity of the regulator.
  • Cost-Effective: Provides a good balance of performance and cost for moderate current applications.

Additional Details

The PJ78M05 typically comes in a TO-220 or TO-252 package. Input and output capacitors (e.g., 0.33uF and 0.1uF, respectively) are generally recommended for stable operation and should be placed as close as possible to the regulator pins. A heatsink may be required depending on the input voltage, output current, and ambient temperature to prevent overheating. It is crucial to consult the datasheet for specific operating conditions and component selection.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess