EN
  • EN
  • DE

PS2136CF-G

Part No PS2136CF-G
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 280688-PS2136CF-G
Ultra Librarian 3D Model Ultra Librarian PS2136CF-G CAD Model

Description

The PS2136CF-G is an intelligent power module (IPM) designed for efficient and reliable motor control. It integrates gate drivers, bootstrap diodes, and IGBTs in a single isolated package, simplifying inverter design and improving system reliability. This module is ideal for applications requiring precise motor control.

Applications:

  • Air Conditioners
  • Washing Machines
  • Refrigerators
  • Industrial Motor Drives
  • Fans

Features:

  • 600V/30A, 6-in-1 inverter configuration featuring high-voltage gate drivers and IGBTs
  • Built-in bootstrap diodes streamline high-side gate drive implementation
  • Overcurrent protection (OCP) protects the module and connected circuitry
  • Undervoltage lockout (UVLO) prevents operation under insufficient voltage conditions
  • Short-circuit protection (SCP) mitigates damages from short-circuit events
  • Isolated package facilitates efficient heat dissipation and simplifies mounting
  • Low thermal resistance enhances heat transfer and extends module lifespan

Benefits:

  • Simplifies inverter design by reducing component count and PCB footprint.
  • Enhances system reliability with integrated protection mechanisms.
  • Lowers electromagnetic interference (EMI) through optimized layout and internal gate resistance.
  • Boosts efficiency, reducing energy consumption and heat generation.
  • Facilitates easy integration with standard microcontroller interfaces.

Additional Details:

The PS2136CF-G intelligent power module offers a compact and efficient solution for diverse motor drive applications. It's designed to minimize the need for external components and reduce overall system cost. Integrated protection features ensure safe and reliable operation, even under demanding conditions. The isolated package simplifies heatsinking and allows flexible mounting configurations. Built-in bootstrap diodes eliminate the requirement for external diodes, further lowering the bill of materials (BOM) cost and conserving valuable board space.

Technical Specifications:

  • Voltage Rating: 600V
  • Current Rating: 30A
  • Isolation Voltage: 2500Vrms
  • Operating Temperature: -20°C to +125°C
  • Package Type: DIP26

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess