EN
  • EN
  • DE

2SC4331-Z

Part No 2SC4331-Z
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Description 5000 Ma 100 V NPN Si Small Signal Transistor TO-252AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986564-2SC4331-Z
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC4331-Z CAD Model

Description

The 2SC4331-Z is a silicon NPN epitaxial planar transistor manufactured by NEC (now Renesas Electronics). It is designed for low-noise amplifier applications in the VHF and UHF bands. This transistor is characterized by its high gain, low noise figure, and high cutoff frequency, making it suitable for sensitive receiver front-ends and high-frequency amplification stages.

Applications

  • VHF/UHF Low-Noise Amplifiers
  • TV Tuners
  • Communication Receivers
  • RF Amplifiers
  • Oscillators

Features

  • Low Noise Figure
  • High Gain
  • High Cutoff Frequency
  • Small Package Size
  • Excellent Linearity

Benefits

  • Improved Receiver Sensitivity: The low noise figure ensures that weak signals can be amplified without significant degradation by added noise, improving overall receiver sensitivity.
  • Enhanced Signal Strength: High gain allows for significant amplification of input signals, improving signal-to-noise ratio.
  • Suitable for High-Frequency Applications: The high cutoff frequency ensures that the transistor can operate effectively at VHF and UHF frequencies.
  • Compact Design: The small package size allows for a compact and efficient circuit design.
  • Reduced Signal Distortion: Excellent linearity minimizes signal distortion, ensuring accurate signal amplification.

Additional Details

The 2SC4331-Z typically comes in a small surface-mount package (e.g., SOT-23). Its key electrical characteristics include a low noise figure (NF), a high gain-bandwidth product (fT), and a high collector current (IC). It's important to consult the datasheet for the specific NF, fT, IC, and other relevant parameters to ensure proper application.

When using the 2SC4331-Z, proper impedance matching is crucial to achieve optimal noise performance and gain. Careful attention should be paid to the biasing conditions to ensure that the transistor operates in its optimal region. The transistor's excellent high-frequency characteristics make it a valuable component for high-performance communication systems. Proper grounding and shielding techniques are recommended to minimize unwanted noise and interference.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess