EN
  • EN
  • DE
  • IT

PSR05LC

Part No PSR05LC
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 282093-PSR05LC
Ultra Librarian 3D Model Ultra Librarian PSR05LC CAD Model

Description

The PSR05LC is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. It is commonly used in applications where robust protection against overvoltage conditions is required.

Applications

  • Data lines: Protection for data communication lines, such as RS-232, RS-485, and Ethernet interfaces.
  • Control lines: Safeguarding control lines in industrial equipment and automation systems.
  • Power supplies: Overvoltage protection for low-voltage power supplies.
  • Consumer electronics: ESD protection for buttons, connectors, and other exposed components in devices like smartphones, tablets, and laptops.
  • Automotive electronics: Protection against transients in automotive electronic control units (ECUs) and other automotive systems.

Features

  • Low clamping voltage: Provides effective overvoltage protection by clamping the voltage to a safe level.
  • Fast response time: Quickly responds to transient events, minimizing the risk of damage to protected components.
  • Low capacitance: Minimizes signal distortion in high-speed data transmission lines.
  • Small package size: Allows for easy integration into compact electronic devices.
  • RoHS compliant: Complies with environmental regulations restricting the use of hazardous substances.

Benefits

  • Improved system reliability: Protects sensitive electronic components from damage due to transient voltage events, extending the lifespan of the equipment.
  • Reduced downtime: Minimizes equipment downtime by preventing failures caused by overvoltage conditions.
  • Enhanced product safety: Protects users from potential hazards associated with electrical surges.
  • Cost savings: Reduces the cost of repairs and replacements by preventing damage to electronic components.
  • Compliance with industry standards: Helps manufacturers meet regulatory requirements for ESD and surge protection.

Additional Details: The PSR05LC is typically available in small surface-mount packages such as SOT-23 or SOD-323. Key specifications include a standoff voltage (VRWM) of 5V, a clamping voltage (VC) that varies depending on the test current, and a peak pulse current (IPP) rating. The exact values for these parameters depend on the specific manufacturer and part number variant. Consult the datasheet for specific electrical characteristics and performance curves.

This TVS diode is a crucial component in ensuring the robustness and longevity of electronic devices operating in environments prone to transient voltage events.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess