EN
  • EN
  • DE

RLY5723 12VDC

Part No RLY5723 12VDC
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 296192-RLY5723 12VDC
Ultra Librarian 3D Model Ultra Librarian RLY5723 12VDC CAD Model

Description

The RLY5723 12VDC is a general-purpose electromagnetic relay. Relays like this are used as switching devices to control electrical circuits remotely. The 12VDC specification indicates that the relay coil requires a 12-volt direct current to activate the switch. They are frequently used for isolating low-voltage control circuits from high-voltage power circuits.

Applications

  • Automotive electronics (e.g., controlling lights, starters, or door locks)
  • Industrial control systems (e.g., activating motors, solenoids, or heaters)
  • Home automation (e.g., switching lights, appliances, or security systems)
  • Telecommunications equipment (e.g., routing signals or power)
  • Power supplies (e.g., for switching between different voltage sources or for providing overload protection)

Features

  • 12VDC Coil Voltage: Operates with a standard 12VDC supply, making it easy to integrate into various systems.
  • SPDT or DPDT Contact Configuration: Single Pole Double Throw (SPDT) or Double Pole Double Throw (DPDT) configurations provide flexibility in controlling circuits.
  • High Contact Rating: Capable of switching high currents and voltages, suitable for controlling various loads.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Long Operational Life: Designed for a high number of switching cycles, ensuring reliability.

Benefits

  • Electrical Isolation: Provides isolation between the control circuit and the load circuit, enhancing safety.
  • Remote Control: Allows for remote activation of circuits, providing convenient control from a distance.
  • Amplification: Enables a low-power signal to control a high-power circuit.
  • Versatility: Suitable for a wide range of applications due to its flexible configuration and high contact rating.
  • Reliability: Designed for long-term, reliable performance in demanding environments.

Technical Specifications

The RLY5723 12VDC relay typically has a coil resistance optimized for 12VDC operation. Contact ratings will vary depending on the manufacturer and specific model, but commonly include ratings such as 10A at 250VAC or 10A at 30VDC. The operating and release times are generally in the range of milliseconds, providing quick switching action. Electrical and mechanical life expectancies are usually specified in the datasheet. Always refer to the manufacturer's datasheet for precise values, including coil current, contact material, and insulation resistance.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Comet America, LP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess