EN
  • EN
  • DE

ROS-2500-50+

Part No ROS-2500-50+
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 298023-ROS-2500-50+
Ultra Librarian 3D Model Ultra Librarian ROS-2500-50+ CAD Model

Description

The ROS-2500-50+ is a voltage-controlled oscillator (VCO) designed for a variety of applications requiring a stable and tunable frequency source. While specific manufacturer details beyond 'Others' are unavailable, VCOs of this type are commonly used in communication systems and test equipment.

Applications:

  • Phase-Locked Loops (PLLs): Used as a tunable element within PLL circuits for frequency synthesis and clock recovery.
  • Frequency Synthesizers: Employed in signal generators and frequency synthesizers to generate precise and controllable frequencies.
  • Communication Systems: Utilized in transmitters and receivers for frequency modulation and demodulation.
  • Test and Measurement Equipment: Found in spectrum analyzers, signal generators, and other instruments requiring variable frequency sources.

Features:

  • Voltage Controlled: The output frequency can be adjusted by varying the input voltage.
  • Wide Tuning Range: Offers a significant range of frequencies that can be achieved through voltage adjustment. Based on the part number, the center frequency is likely around 2500 MHz.
  • Low Phase Noise: Designed to minimize unwanted phase fluctuations in the output signal.
  • Compact Size: Typically manufactured in a small surface-mount package.

Benefits:

  • Frequency Agility: Allows for rapid and precise frequency adjustments.
  • Improved System Performance: Low phase noise contributes to cleaner signal quality in communication and measurement systems.
  • Simplified Circuit Design: Facilitates easier integration into existing circuit designs.
  • Reduced Component Count: Integrates the oscillator function into a single component.

Given that the manufacturer is listed as 'Others,' specific electrical characteristics such as tuning voltage range, output power, and phase noise performance cannot be definitively stated. However, VCOs operating in this frequency range generally exhibit tuning voltages between 0 and 5 volts, with phase noise performance that varies depending on the specific design and components used. For accurate electrical specifications, consult the official datasheet from the original manufacturer of this specific ROS-2500-50+ VCO.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6657 $81.3314
4+ $33.3667 $133.4668
6+ $32.3240 $193.9440
8+ $31.2813 $250.2504
10+ $30.2386 $302.3860
13+ $27.1105 $352.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess