EN
  • EN
  • DE

ROS-468-1N

Part No ROS-468-1N
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 298032-ROS-468-1N
Ultra Librarian 3D Model Ultra Librarian ROS-468-1N CAD Model

Description

The ROS-468-1N is a voltage-controlled oscillator (VCO) used to generate tunable frequencies. Due to the "Others" manufacturer designation, specific performance details are unavailable, but this type of VCO is commonly found in signal generators, frequency synthesizers, and communication equipment.

Applications:

  • Frequency Synthesis: Used in synthesizers to generate a wide range of stable and accurate frequencies.
  • Local Oscillator (LO): Employed as the LO in mixers and up/down converters in communication systems.
  • Clock Recovery: Used in clock recovery circuits to synchronize with incoming data streams.
  • Test and Measurement: Integrated into test equipment for signal generation and frequency sweeping.

Features:

  • Voltage Controlled: The output frequency is adjusted by varying the input voltage.
  • Wide Tuning Range: Offers a wide range of tunable frequencies, typically centered around 468 MHz (based on the part number).
  • Low Phase Noise: Designed for minimal phase noise to produce a clean signal.
  • Compact Size: Typically available in a small, surface-mountable package.

Benefits:

  • Frequency Agility: Enables rapid and precise frequency adjustments.
  • Improved Signal Clarity: Low phase noise contributes to higher signal quality in communication and measurement applications.
  • Simplified Design: Allows for easy integration into existing circuit designs.
  • Reduced Component Count: Integrates oscillator functionality into a single component.

Because the manufacturer is listed as "Others," precise electrical specifications like tuning voltage range, output power, and specific phase noise performance cannot be confidently provided. However, VCOs around this frequency range often operate with tuning voltages between 0 and 5 volts. For specific electrical characteristics, consult the datasheet from the original manufacturer of this particular ROS-468-1N VCO.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess