EN
  • EN
  • DE

SI24R2B

Part No SI24R2B
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Sufficient
Win Source Part Number 321120-SI24R2B
Ultra Librarian 3D Model Ultra Librarian SI24R2B CAD Model

Description

The SI24R2B is a single-chip 2.4GHz RF transceiver designed for high-performance wireless applications. It integrates a complete RF front-end, a data buffer, and a digital baseband controller, all within a compact package. This allows for a simplified system design, reduced component count, and lower overall cost.

Applications

  • Wireless mouse and keyboard
  • Wireless game controllers
  • Wireless audio streaming
  • Remote control systems
  • Industrial control and monitoring
  • Wireless sensor networks (WSN)

Features

  • 2.4GHz ISM band operation: Operates in the globally available 2.4GHz frequency band, ensuring compatibility across various regions.
  • GFSK modulation: Utilizes Gaussian Frequency Shift Keying (GFSK) modulation for robust and efficient data transmission.
  • High data rate: Supports data rates up to 2Mbps, enabling high-bandwidth applications.
  • Low power consumption: Designed for low power operation, extending battery life in portable devices.
  • Integrated baseband controller: Handles packet formatting, addressing, and error detection, simplifying system design.
  • Adjustable output power: Allows for flexible range control and power optimization.
  • Multiple channels: Supports multiple channels, enabling frequency hopping and interference mitigation.
  • SPI interface: Provides a simple and flexible SPI interface for communication with microcontrollers.

Benefits

  • Simplified system design: The integrated design reduces the number of external components required, simplifying the design process and reducing board space.
  • Lower cost: The single-chip solution lowers the overall system cost compared to discrete implementations.
  • Improved performance: The optimized RF front-end and baseband controller provide excellent performance in terms of range, data rate, and power consumption.
  • Increased reliability: The integrated design reduces the risk of component failures and improves overall system reliability.
  • Extended battery life: The low power consumption of the SI24R2B extends battery life in portable devices.

Additional Details

The SI24R2B typically operates with a power supply voltage of 1.9V to 3.6V. It is available in a small QFN package. The transceiver features a built-in automatic frequency calibration (AFC) function to compensate for frequency drifts caused by temperature variations or crystal inaccuracies. It also includes a packet handler to manage packet transmission and reception. The chip also supports address matching to filter out unwanted packets and reduce power consumption.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess