EN
  • EN
  • DE

SL74HCU04D

Part No SL74HCU04D
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 325408-SL74HCU04D
Ultra Librarian 3D Model Ultra Librarian SL74HCU04D CAD Model

Description

The SL74HCU04D is a high-speed CMOS hex inverter. This integrated circuit contains six independent inverters, each performing a logical inversion of its input signal. The device is part of the HC (High-speed CMOS) logic family, offering significantly improved speed compared to standard CMOS logic while maintaining low power consumption.

Applications

  • Logic Inversion: Used to invert logic signals in digital circuits.
  • Oscillators: Can be configured as an oscillator circuit for generating clock signals.
  • Buffering: Provides buffering for signals to increase drive strength and reduce signal degradation.
  • Signal Shaping: Used to sharpen the edges of digital signals and improve signal integrity.
  • Simple Logic Gates: Can be combined to create more complex logic gates such as NAND and NOR gates.
  • Digital Signal Processing: Useful in simple digital filtering and processing applications.

Features

  • High Speed: Offers high-speed operation with typical propagation delays of a few nanoseconds.
  • Low Power Consumption: Consumes very little power due to CMOS technology.
  • Wide Operating Voltage Range: Can operate over a wide voltage range, typically from 2V to 6V.
  • High Noise Immunity: Provides good noise immunity, making it less susceptible to noise interference.
  • Fanout Capability: Can drive multiple loads due to its high output drive capability.
  • Standard Pinout: Follows a standard pinout for easy integration into existing circuits.
  • ESD Protection: Includes ESD protection to prevent damage from electrostatic discharge.

Benefits

  • Improved Performance: Enhances the performance of digital circuits due to its high speed and low power consumption.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Increased Reliability: Improves the reliability of digital circuits due to its high noise immunity and ESD protection.
  • Simplified Design: Simplifies circuit design due to its standard pinout and easy integration.
  • Cost-Effective: Provides a cost-effective solution for logic inversion and buffering applications.

Technical Specifications

Typical technical specifications for the SL74HCU04D include:

  • Supply Voltage: 2V to 6V.
  • Operating Temperature Range: -40°C to +85°C.
  • Propagation Delay: Typically 5ns to 10ns (depending on supply voltage and load).
  • Input Capacitance: Typically 5pF.
  • Output Drive Capability: Typically 4mA to 6mA.
  • Package: Available in various packages, such as SOIC-14, TSSOP-14, and DIP-14.

The 'D' suffix typically indicates a specific package type (e.g., SOIC). Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Comet America, LP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess