EN
  • EN
  • DE

SM6002N

Part No SM6002N
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 327006-SM6002N
Ultra Librarian 3D Model Ultra Librarian SM6002N CAD Model

Description

The SM6002N is a power MOSFET designed for various switching and power management applications. It is engineered to provide efficient power conversion and control with minimal losses. This component is typically found in systems requiring robust and reliable switching performance.

Applications:

  • Power Supplies: Used in AC-DC and DC-DC power supplies for efficient voltage regulation.
  • Motor Drivers: Employed in motor control circuits to regulate motor speed and torque.
  • Lighting Control: Used in LED drivers and dimming circuits for precise control of lighting systems.
  • Battery Management Systems (BMS): Integral in battery charging and discharging circuits.
  • Inverters: Found in power inverters for converting DC power to AC power.

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving efficiency.
  • High Avalanche Energy: Withstands high voltage transients and surges.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • High Current Capability: Capable of handling significant current loads.
  • Gate Charge (Qg): Optimized for minimal gate drive requirements.
  • Enhancement Mode Operation: Simple to drive and control.

Benefits:

  • Increased Efficiency: Low RDS(on) minimizes power dissipation.
  • Enhanced Reliability: High avalanche energy provides robustness against voltage spikes.
  • Improved Performance: Fast switching reduces energy waste during transitions.
  • Simplified Design: Easy to integrate into existing circuits due to straightforward drive requirements.
  • Reduced Heat Generation: Lower losses result in cooler operation.
  • Longer Lifespan: Robust design and low operating temperatures contribute to increased component longevity.

Additional Details:

The SM6002N typically features a drain-source voltage (VDS) rating of approximately 60V, allowing it to be used in a variety of lower-voltage applications. The continuous drain current (ID) can range from 10A to 20A depending on the specific manufacturer and package type, providing ample current handling capability for many power switching needs. Its on-resistance (RDS(on)) is usually in the range of a few milliohms, which significantly reduces conduction losses and enhances efficiency. The device is commonly available in packages such as TO-252 or TO-263 for efficient thermal management.

Moreover, the gate threshold voltage (VGS(th)) is generally between 1V and 3V, facilitating easy interfacing with standard logic-level signals. The total gate charge (Qg) is designed to be low to minimize gate drive requirements and further improve switching speeds. The device's avalanche rating is crucial for ensuring reliable operation in environments where voltage transients are common.

Proper thermal management is essential for ensuring the long-term reliability of the SM6002N. Adequate heat sinking must be implemented to keep the device's operating temperature within specified limits. It is also important to adhere to the manufacturer's recommended operating conditions, as outlined in the datasheet, to prevent damage and ensure optimal performance. The datasheet provides detailed electrical characteristics, thermal resistance values, and safe operating area curves, which are crucial for designing a robust and efficient power switching system.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess