EN
  • EN
  • DE

LM1086CS-ADJ

Part No LM1086CS-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM1086 1.5A Low Dropout Positive Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 29V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 15V
Maximum Dropout Voltage 1.5V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 5mA
Maximum Supply Current 10mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LM1086
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1196656-LM1086CS-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian LM1086CS-ADJ CAD Model

Description

Product Overview: LM1086CS-ADJ from Texas Instruments

The LM1086CS-ADJ is a highly versatile, low dropout voltage regulator from the renowned semiconductor manufacturer Texas Instruments. This adjustable voltage regulator is designed to provide a reliable power supply solution for a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Adjustable Output Voltage: The LM1086CS-ADJ allows for an output voltage that can be set from 1.25V to a maximum of within 1.5V of the input voltage, making it suitable for various applications where a specific voltage is required.
  • High Current Capability: With a maximum output current of 1.5A, this regulator can handle moderate to high power requirements, ensuring stable performance even under load.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation by allowing a minimal difference between the input and output voltages, which is particularly useful for battery-operated devices.
  • Excellent Load Regulation: The LM1086CS-ADJ maintains a consistent output voltage despite changes in the load, contributing to the reliability and stability of the entire system.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device and the system from excessive heat and current, enhancing the longevity and safe operation of the regulator.

Applications

The versatility of the LM1086CS-ADJ makes it an ideal choice for a multitude of applications. It is commonly used in:

  • High-efficiency linear regulators
  • Post regulators for switching supplies
  • Battery chargers
  • Active SCSI terminators
  • Power management for motherboards and add-on cards

Package and Quality

The LM1086CS-ADJ comes in a TO-263 package, which is a surface-mount technology (SMT) package. This package is well-suited for automated assembly processes and is designed to handle higher power dissipation. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess