EN
  • EN
  • DE

SMSJ6.8CA

Part No SMSJ6.8CA
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 329745-SMSJ6.8CA
Ultra Librarian 3D Model Ultra Librarian SMSJ6.8CA CAD Model

Description

The SMSJ6.8CA is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. It is a surface-mount device characterized by its fast response time, low clamping voltage, and high surge capability. The 'CA' suffix indicates that it is a bidirectional TVS diode.

Applications:

  • I/O Protection: Protects input/output ports of microcontrollers, microprocessors, and other integrated circuits.
  • Data Line Protection: Safeguards data lines in communication equipment and computer peripherals.
  • Power Supply Protection: Protects power supplies from voltage surges and transients.
  • Automotive Electronics: Used in automotive systems to protect electronic control units (ECUs) from transients.
  • Consumer Electronics: Found in various consumer electronic devices for surge protection.

Features:

  • Bidirectional TVS Diode: Provides protection against both positive and negative voltage transients.
  • Fast Response Time: Quickly responds to transient events, clamping the voltage to a safe level.
  • Low Clamping Voltage: Minimizes the voltage stress on protected components.
  • High Surge Capability: Can withstand high surge currents without damage.
  • Surface-Mount Package: Allows for easy and cost-effective assembly.

Benefits:

  • Component Protection: Prevents damage to sensitive electronic components from voltage transients.
  • Improved System Reliability: Enhances the overall reliability of electronic systems.
  • Reduced Downtime: Minimizes downtime due to component failures caused by transients.
  • Cost Savings: Avoids the cost of replacing damaged components.
  • Simplified Design: Easy to integrate into existing designs.

Additional Details:

The SMSJ6.8CA has a standoff voltage of 6.8V and a breakdown voltage typically around 7.5V. The clamping voltage will vary depending on the surge current. The device is typically packaged in a small surface-mount package such as an SMA or SMB. This TVS diode is designed to meet industry standards for surge protection, such as IEC 61000-4-2 (ESD) and IEC 61000-4-5 (Surge). While the manufacturer is listed as "Others," it's essential to check the specific datasheet from the actual manufacturer for precise specifications and compliance details.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess