EN
  • EN
  • DE

SSF1090D

Part No SSF1090D
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 340906-SSF1090D
Ultra Librarian 3D Model Ultra Librarian SSF1090D CAD Model

Description

The SSF1090D is a power MOSFET, designed for high-efficiency switching applications. Its key features include low on-resistance and fast switching speeds, making it suitable for use in power supplies, motor control circuits, and DC-DC converters. The device's robust design ensures reliable operation in demanding environments.

Applications:

  • Switching Power Supplies: Used as the primary switching element in AC-DC and DC-DC power supplies for computers, servers, and telecom equipment.
  • Motor Control: Implemented in PWM motor control circuits for industrial automation, robotics, and consumer appliances.
  • DC-DC Converters: Employed in voltage regulation and power conversion in automotive, aerospace, and portable electronic devices.
  • Inverters: Utilized in solar inverters, uninterruptible power supplies (UPS), and other power conversion systems.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency and reducing heat dissipation.
  • Fast Switching Speed: Enables high-frequency operation, reducing the size and cost of passive components.
  • High Avalanche Energy: Provides robust performance and protection against voltage transients.
  • Integrated Gate Resistor: Simplifies gate drive circuitry and reduces EMI.
  • Pb-Free Package: Compliant with RoHS environmental standards.

Benefits:

  • Increased Efficiency: Lower on-resistance translates to reduced power loss and higher overall system efficiency.
  • Reduced Heat Dissipation: Minimizes the need for bulky heatsinks, allowing for more compact designs.
  • Improved Reliability: Robust design and high avalanche energy ensure reliable operation in demanding conditions.
  • Simplified Design: Integrated gate resistor simplifies gate drive circuitry and reduces component count.
  • Environmentally Friendly: Pb-free package complies with environmental regulations.

Additional Details:

The SSF1090D typically comes in a TO-220 or similar through-hole package for easy mounting. Its key electrical specifications include a drain-source voltage (VDS) rating, a continuous drain current (ID) rating, and a gate-source voltage (VGS) rating. The specific values of these parameters depend on the manufacturer. It's crucial to consult the datasheet for precise specifications and recommended operating conditions.

Proper heatsinking is often necessary to ensure that the device operates within its safe operating area, especially at higher power levels. Consideration of gate drive requirements, including voltage and current, is essential for optimal performance. Careful layout of the PCB is also critical to minimize parasitic inductance and ensure stable operation.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess