EN
  • EN
  • DE
  • IT

SSF7N65F

Part No SSF7N65F
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 340919-SSF7N65F
Ultra Librarian 3D Model Ultra Librarian SSF7N65F CAD Model

Description

The SSF7N65F is a Power MOSFET. MOSFETs (Metal-Oxide-Semiconductor Field-Effect Transistors) are semiconductor devices widely used for switching and amplification in electronic circuits. Specifically, the SSF7N65F is an N-channel MOSFET, meaning it conducts when a positive voltage is applied to the gate terminal. This device is designed for high-voltage, high-speed switching applications.

Applications

  • Switch-Mode Power Supplies (SMPS): Used as the primary switching element in SMPS circuits found in computers, televisions, and other electronic devices.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve the efficiency of power supplies.
  • DC-DC Converters: Used in various DC-DC converter topologies to step up or step down voltage levels efficiently.
  • Motor Control: Can be implemented in motor control circuits for switching and speed regulation.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting systems.

Features

  • N-Channel MOSFET: Allows for efficient switching due to its structure.
  • High Voltage: Typically rated for 650V, enabling its use in high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching circuits.
  • Avalanche Ruggedness: Offers protection against voltage spikes and transients.

Benefits

  • Increased Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency in power supplies and converters.
  • Reduced Heat Dissipation: Lower power loss translates to reduced heat generation, simplifying thermal management.
  • Improved Reliability: Avalanche ruggedness enhances the device's ability to withstand voltage transients, increasing system reliability.
  • Smaller Footprint: Enables the design of more compact power supply solutions.
  • Cost-Effective: Offers a balance of performance and cost, making it suitable for a wide range of applications.

Additional Details

The SSF7N65F typically comes in a TO-220 or similar package. Key specifications include the drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). Consult the specific datasheet from the manufacturer for precise electrical characteristics, thermal resistance, and safe operating area (SOA) information. The gate threshold voltage (VGS(th)) is an important parameter as it determines the voltage at which the MOSFET begins to conduct significantly. Ensuring proper gate drive voltage is essential for optimal performance. Furthermore, considerations for thermal management, such as the use of heat sinks, might be necessary in high-power applications to maintain the device's junction temperature within acceptable limits and ensure long-term reliability. The device's internal capacitances (Ciss, Coss, Crss) also influence its switching performance and should be considered in high-frequency designs. Always adhere to the manufacturer's recommended operating conditions and guidelines for proper application of the SSF7N65F.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess