EN
  • EN
  • DE

TD3842A

Part No TD3842A
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 361035-TD3842A
Ultra Librarian 3D Model Ultra Librarian TD3842A CAD Model

Description

The TD3842A is a fixed frequency current-mode PWM controller optimized for high-performance, low-cost, off-line and DC-to-DC converter applications. It offers the designer a cost-effective solution with minimal external components. This controller features a built-in oscillator, optimized for various operating frequencies, and includes undervoltage lockout (UVLO), pulse-by-pulse current limiting, and soft-start functionality to ensure reliable operation.

Applications

  • Switch-mode power supplies (SMPS): Used in AC-DC adapters and chargers for consumer electronics.
  • DC-DC converters: Implemented in automotive, industrial, and telecommunication systems for voltage regulation.
  • Offline power supplies: Suitable for appliances and equipment powered directly from the AC mains.
  • Battery chargers: Utilized in charging circuits for various battery types, including lithium-ion and lead-acid.
  • Uninterruptible power supplies (UPS): Incorporated in UPS systems to provide backup power during power outages.

Features

  • Fixed frequency operation: Provides stable and predictable operation.
  • Current-mode control: Offers inherent pulse-by-pulse current limiting.
  • Undervoltage lockout (UVLO): Prevents operation at low input voltages, protecting the circuit.
  • Pulse-by-pulse current limiting: Protects the switching transistor from overcurrent conditions.
  • Soft-start function: Reduces stress on components during startup.
  • Internal oscillator: Reduces external component count and simplifies design.
  • Low startup current: Minimizes power consumption during startup.

Benefits

  • Cost-effective solution: Reduces overall system cost by minimizing external components.
  • High efficiency: Optimized for efficient power conversion, reducing energy waste.
  • Reliable operation: UVLO, current limiting, and soft-start ensure robust performance.
  • Simplified design: Internal oscillator and other features simplify the design process.
  • Protection features: Prevents damage to components due to overcurrent and undervoltage conditions.
  • Stable performance: Fixed frequency operation provides consistent and predictable behavior.

Additional Details

The TD3842A typically operates with a switching frequency in the range of 50 kHz to 500 kHz, depending on the specific application requirements. It uses a PWM signal to control the duty cycle of the switching transistor, regulating the output voltage or current. The device is available in various package options, including DIP-8 and SOIC-8. External components, such as resistors and capacitors, are used to set the operating frequency, voltage feedback, and current sense levels. Proper layout and component selection are critical for optimal performance and reliability.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess