The OXUPCI952-LQAG, manufactured by Oxford, is a high-performance PCI Express (PCIe) to Universal Asynchronous Receiver/Transmitter (UART) bridge. It is designed to provide seamless connectivity between a PCIe host system and serial devices. This chip is commonly used in applications requiring reliable and high-speed serial communication.
Applications:
- Industrial automation systems
- Point-of-Sale (POS) systems
- Data acquisition systems
- Serial device servers
- Embedded systems
- Medical equipment
- Telecommunications equipment
Features:
- PCI Express x1 compliant
- Four high-speed UART ports
- Data transfer rates up to 15 Mbps per port
- Supports 5, 6, 7, or 8 data bits
- Supports 1 or 2 stop bits
- Odd, even, mark, space, or no parity
- Built-in DMA controller for high-performance data transfer
- RS-232, RS-422, and RS-485 support
- Hardware and software flow control
- Interrupt support
- Operating temperature range: -40°C to +85°C
- Lead-free package
Benefits:
- High-performance serial communication: Provides fast and reliable data transfer between PCIe host and serial devices.
- Versatile connectivity: Supports various serial standards, including RS-232, RS-422, and RS-485, offering flexibility in connecting to different types of serial devices.
- Easy integration: PCIe interface simplifies integration into existing systems.
- Reduced CPU load: Built-in DMA controller offloads data transfer tasks from the CPU, improving system performance.
- Wide operating temperature range: Suitable for use in harsh industrial environments.
- RoHS compliant: Meets environmental regulations.
Additional Details:
The OXUPCI952-LQAG features a robust architecture and supports advanced features such as hardware and software flow control to ensure data integrity. It's designed for demanding applications requiring reliable and high-speed serial communication. The chip is typically supplied in a lead-free LQFP package. It requires a 3.3V power supply for operation. Detailed specifications, including pinout diagrams and register descriptions, can be found in the official Oxford Semiconductor datasheet.