EN
  • EN
  • DE

206K050CS4

Part No 206K050CS4
Catalog Film Capacitors
Description CAPACITOR MLP 20UF 50V THRU-HOLE
Sample
Rohs State Need to verify
Need Help

Products specifications Report Issue?

Capacitance 20 µF
Tolerance ±10%
Voltage Rating - AC 35V
Voltage Rating - DC 50V
Dielectric Material Polyester, Metallized
ESR (Equivalent Series Resistance) 2.5 mOhms
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Case / Package 10-DIP
Size / Dimension 1.150" L x 0.500" W (29.20mm x 12.70mm)
Height - Seated (Max) 0.319" (8.10mm)
Termination PC Pins
Lead Spacing 0.394" (10.00mm)
Applications EMI, RFI Suppression; High Pulse, DV/DT
Features Low ESR, High Temperature
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1520376-206K050CS4
Ultra Librarian 3D Model Ultra Librarian 206K050CS4 CAD Model

Description

N

You May Also Be Interested in

Kemet
CAP FILM 3UF 5% 1KVDC SCREW
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 4.7UF 10% 250VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.1UF 5% 100VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 0.22UF 10% 630VDC AXIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 0.22UF 10% 850VDC AXIAL
Need more? Email Us
Nichicon
CAP FILM 5600PF 10% 100VDC RAD
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 270UF 10% 1.1KVDC RAD
Need more? Email Us
WIMA
FKP 2 470 pF 100 VDC 4.5x6x7.2 P
Need more? Email Us
Kemet
CAP FILM 0.047UF 10% 560VDC RAD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess