EN
  • EN
  • DE

685K100CS4

Part No 685K100CS4
Catalog Film Capacitors
Description CAPACITOR MLP 6.8UF 100V THRU-HO
Sample
Rohs State Need to verify
Need Help

Products specifications Report Issue?

Capacitance 6.8 µF
Tolerance ±10%
Voltage Rating - AC 80V
Voltage Rating - DC 100V
Dielectric Material Polyester, Metallized
ESR (Equivalent Series Resistance) 5 mOhms
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Case / Package 10-DIP
Size / Dimension 0.701" L x 0.500" W (17.80mm x 12.70mm)
Height - Seated (Max) 0.248" (6.30mm)
Termination PC Pins
Lead Spacing 0.394" (10.00mm)
Applications EMI, RFI Suppression; High Pulse, DV/DT
Features Low ESR, High Temperature
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1520476-685K100CS4
Ultra Librarian 3D Model Ultra Librarian 685K100CS4 CAD Model

Description

N

You May Also Be Interested in

Kemet
CAP FILM 0.047UF 10% 560VDC RAD
Need more? Email Us
WIMA
CAP FILM 1000PF 2.5% 250VDC RAD
Need more? Email Us
Panasonic
CAP FILM 2.2UF 10% 450VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 270UF 10% 1.1KVDC RAD
Need more? Email Us
Kemet
CAP FILM 0.022UF 10% 100VDC RAD
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 0.22UF 10% 850VDC AXIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 0.15UF 10% 630VDC RAD
Need more? Email Us
Kemet
CAP FILM 1000PF 10% 63VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 100PF 5% 16VDC 0603
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess