EN
  • EN
  • DE
  • IT

125SVPF180M

Part No 125SVPF180M
Manufacturer Panasonic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814814-125SVPF180M
Ultra Librarian 3D Model Ultra Librarian 125SVPF180M CAD Model

Description

The 125SVPF180M is an aluminum electrolytic capacitor manufactured by Panasonic. This radial leaded capacitor is designed for general-purpose applications requiring a specific capacitance and voltage rating. Panasonic is a reputable manufacturer known for producing high-quality capacitors.

Applications

  • Power Supplies: Used for filtering and smoothing DC voltage in power supply circuits.
  • Audio Equipment: Employed in audio amplifiers and other audio circuits for coupling, decoupling, and filtering signals.
  • Consumer Electronics: Used in a wide range of consumer electronics products such as televisions, radios, and DVD players.
  • Industrial Equipment: Found in various industrial equipment applications for power conditioning and filtering.
  • LED Lighting: Used in LED driver circuits for smoothing the DC voltage and reducing ripple.

Features

  • Aluminum Electrolytic Capacitor: Provides relatively high capacitance values in a compact size.
  • Radial Leads: Designed for through-hole mounting on printed circuit boards.
  • High Capacitance Value: Offers a capacitance of 180µF (microfarads).
  • Rated Voltage: Designed to operate at a maximum voltage of 125V DC.
  • Wide Operating Temperature Range: Can operate within a specified temperature range, typically from -40°C to +85°C.

Benefits

  • Effective Filtering: Smooths out voltage fluctuations and reduces noise in electronic circuits.
  • Reliable Performance: Provides stable and consistent performance over its operating life.
  • Cost-Effective: Offers a relatively low-cost solution for capacitance requirements.
  • Easy to Install: Radial leads facilitate easy mounting on printed circuit boards.
  • Long Lifespan: Offers a long operational life under specified operating conditions.

Additional Details

The 125SVPF180M's characteristics include a capacitance of 180µF with a tolerance that is usually within ±20%. It is rated for 125V DC. The ripple current rating indicates the maximum AC current the capacitor can handle at a specific frequency and temperature without significant degradation. The ESR (Equivalent Series Resistance) is a measure of the capacitor's internal resistance, which affects its filtering performance. The Panasonic SVP series is known for general-purpose applications.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess