EN
  • EN
  • DE
  • IT

20TQC47MYF

Part No 20TQC47MYF
Manufacturer Panasonic
Catalog Tantalum - Polymer Capacitors
Description Polymer Tantalum Capacitors 47UF 20V 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Active
Capacitance 47μF
Tolerance ±20%
Voltage Rating 20V
Type Molded
ESR 55 mOhm
Temperature Range - Operating -55°C to 105°C
Lifetime @ Temp. 2000 Hrs @ 105°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.079" (2.00mm)
Manufacturer Size Code D2
Features General Purpose
Win Source Part Number 1003072-20TQC47MYF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian 20TQC47MYF CAD Model

Description

The 20TQC47MYF is a surface mount solid polymer tantalum capacitor manufactured by Panasonic. These capacitors offer a combination of high capacitance, low ESR (Equivalent Series Resistance), and excellent stability, making them suitable for various demanding applications.

Applications:

  • DC-DC converters
  • Power supply circuits
  • Decoupling capacitors in digital circuits
  • Filtering in audio circuits
  • Smoothing capacitors in power amplifiers
  • Battery-powered devices

Features:

  • High Capacitance: Provides a large amount of charge storage in a small package.
  • Low ESR: Reduces power dissipation and improves ripple current handling.
  • Stable Capacitance: Maintains consistent performance over a wide temperature range and frequency range.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces board space.
  • Solid Polymer Electrolyte: Offers superior reliability and longer lifespan compared to traditional tantalum capacitors with liquid electrolytes.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved Power Supply Efficiency: Low ESR minimizes power losses and increases efficiency in DC-DC converters and power supplies.
  • Reduced Noise and Ripple: Effective decoupling and filtering reduce noise and ripple in sensitive circuits.
  • Enhanced Circuit Stability: Stable capacitance ensures consistent performance under varying operating conditions.
  • Space Saving: SMT package allows for high-density board layouts.
  • Longer Lifespan: Solid polymer electrolyte provides superior reliability and extends the capacitor's lifespan.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The 20TQC47MYF has a capacitance of 47µF (microfarads). The voltage rating is typically 20V. The specific ESR value and ripple current rating can be found in the Panasonic datasheet for this part number.

Solid polymer tantalum capacitors are less susceptible to failures caused by drying out or electrolyte leakage, which are common issues with traditional tantalum capacitors.

The operating temperature range is typically -55°C to +105°C.

You May Also Be Interested in

Kemet
CAP TANT POLY 4.7UF 63V 2917
Need more? Email Us
Panasonic
CAP TANT POLY 680UF 2.5V 2917
Lowest to $7.2762
AVX Corp/Kyocera Corp
CAP TANT POLY 10UF 63V 2917
Lowest to $2.6195
Kemet
CAP TANT POLY 68UF 6.3V 1411
Need more? Email Us
Kemet
CAP TANT POLY 100UF 6.3V 1411
Need more? Email Us
Kemet
CAP TANT POLY 10UF 25V 1411
Lowest to $8.2688
AVX Corp/Kyocera Corp
CAP TANT POLY 47UF 6.3V 0603
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 47UF 6.3V 0603
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 100UF 20V 2917
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1257 $51.0168
58+ $1.7441 $101.1578
89+ $1.6896 $150.3744
123+ $1.6351 $201.1173
159+ $1.5806 $251.3154
212+ $1.4171 $300.4252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 219,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess