EN
  • EN
  • DE

2R5TPE1000M

Part No 2R5TPE1000M
Manufacturer Panasonic
Catalog Tantalum - Polymer Capacitors
Description Polymer Tantalum Capacitors 1000UF 2.5V 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Active
Capacitance 1000μF
Tolerance ±20%
Voltage Rating 2.5V
Type Molded
ESR 15 mOhm
Temperature Range - Operating -55°C to 105°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.157" (4.00mm)
Manufacturer Size Code D4
Features General Purpose
Win Source Part Number 153227-2R5TPE1000M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2R5TPE1000M CAD Model

Description

Product Overview

The 2R5TPE1000M tantalum capacitor is engineered for high-capacity energy storage with exceptional stability and efficiency. Its compact design meets the needs of modern electronic devices that require efficient space management.

Applications

  • Automotive Electronics
  • Portable Electronics
  • Energy Harvesting Systems
  • Smart Grid Technologies

Features and Benefits

  • High capacitance suitable for bulk storage
  • Consistent performance over wide frequency and temperature ranges
  • Low profile design for space-saving circuit boards
  • Durable construction for extended lifespan

Additional Details

Designed to operate between -55°C and +125°C, the 2R5TPE1000M provides reliability and efficiency required by advanced automotive systems and portable electronic devices, ensuring optimized performance and durability.

You May Also Be Interested in

Kemet
T521, Tantalum, Polymer Tantalum, 100 uF, 20%, 16 V, 7343, SMD, Polymer, Molded, Low Profile/ESR, NonCombustible, 50mOhms, Height Max = 2mm
Lowest to $1.0404
Kemet
CAP TANT POLY 100UF 6.3V 1411
Lowest to $0.4452
AVX Corporation
CAP TANT POLY 680UF 6.3V 2917
Lowest to $4.0833
Kemet
CAP TANT POLY 220UF 10V 2917
Lowest to $3.1289
Kemet
CAP TANT POLY 220UF 6.3V 2917
Lowest to $8.9529
Panasonic
CAP TANT POLY 680UF 2.5V 2917
Lowest to $7.2762
Kemet
CAP TANT POLY 22UF 6.3V 1206
Lowest to $0.9548
AVX Corp/Kyocera Corp
CAP TANT POLY 150UF 6.3V 1210
Lowest to $0.4075
Kemet
CAP TANT POLY 220UF 6.3V 1411
Lowest to $0.5603

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1836 $59.1800
120+ $0.9711 $116.5320
185+ $0.9409 $174.0665
255+ $0.9105 $232.1775
330+ $0.8801 $290.4330
440+ $0.7891 $347.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess