EN
  • EN
  • DE

2SB1589

Part No 2SB1589
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description Silicon PNP epitaxial planer type(For low-frequency output amplification)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1124917-2SB1589
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1589 CAD Model

Description

The 2SB1589 is a PNP bipolar junction transistor (BJT) manufactured by Panasonic. It is designed for use in various amplification and switching applications, with a particular focus on audio and power amplifier circuits. This transistor is known for its relatively high current gain and voltage handling capabilities, making it suitable for driving moderate loads in various electronic devices. It comes in a through-hole package.

Applications

  • Audio amplification stages.
  • Power amplifier drivers.
  • Switching circuits for inductive loads.
  • Voltage regulation circuits.
  • General-purpose amplification and switching.

Features

  • PNP polarity.
  • High current gain (hFE).
  • Medium power dissipation capability.
  • Low saturation voltage.
  • Through-hole mounting.

Benefits

  • Efficient amplification of audio signals.
  • Reliable switching performance for various loads.
  • Reduced power loss due to low saturation voltage.
  • Simplified circuit design due to high current gain.
  • Stable operation across a range of temperatures.

Additional Details

The 2SB1589 transistor's key parameters include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). Detailed electrical characteristics such as current gain (hFE), saturation voltage (VCE(sat)), and transition frequency (fT) can be found in the datasheet. In audio amplifier applications, it is often used in pre-amplifier or driver stages. It can also be used in switching power supplies and DC-DC converters. Its relatively high current gain enables it to drive loads such as relays or small motors. The transistor's saturation voltage is low, minimizing power dissipation and improving efficiency. The through-hole package allows for easy mounting and soldering on printed circuit boards. Proper heat sinking is recommended for applications involving high power dissipation. Panasonic provides detailed datasheets with specifications and application guidelines. The 2SB1589 is designed for robust and reliable performance in a variety of electronic circuits. Its specifications make it well-suited for audio equipment, power supplies, and industrial control systems.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess