EN
  • EN
  • DE

2SA1381E

Part No 2SA1381E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,025 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1036565-2SA1381E
Ultra Librarian 3D Model Ultra Librarian 2SA1381E CAD Model

Description

ON Semiconductor 2SA1381E PNP Transistor

The ON Semiconductor 2SA1381E is a high-quality PNP transistor designed for a variety of applications, including audio frequency amplifier stages and low-speed switching. This versatile component is well-suited for electronic enthusiasts, professional engineers, and manufacturers looking to enhance the performance and reliability of their electronic circuits.

Key Features

  • Voltage and Current Ratings: The 2SA1381E boasts a collector-base voltage (VCBO) of -160V, a collector-emitter voltage (VCEO) of -160V, and a collector current (IC) of -1.5A, making it suitable for medium-power applications.
  • High Gain Bandwidth Product: It offers a high transition frequency (fT) of 70MHz, providing excellent amplification characteristics for audio frequency applications.
  • Low Saturation Voltage: The low VCE(sat) of the transistor ensures efficient operation with minimal power loss, contributing to the energy efficiency of the overall circuit.
  • Complementary NPN Transistor: The 2SA1381E can be paired with its complementary NPN counterpart, the 2SC3503E, for push-pull configurations, offering flexibility in designing amplifier circuits.

Package and Mounting

The 2SA1381E comes in a TO-126 package, which is a widely used and easily mountable package type. Its compact form factor allows for efficient use of PCB space, making it ideal for designs where board real estate is at a premium.

Applications

  • Audio Amplifiers: Its high gain and frequency response make it an excellent choice for audio amplification stages.
  • Signal Processing: The 2SA1381E is ideal for processing analog signals in a variety of electronic devices.
  • Power Management: It can be used in power supply circuits and other power management applications requiring a PNP transistor.
  • Switching Applications: The device is also suitable for low-speed switching applications where PNP transistors are preferred.

With its robust performance characteristics and versatile applications, the ON Semiconductor 2SA1381E PNP transistor is a reliable and efficient choice for a wide range of electronic circuits. Whether you're designing an audio amplifier or looking for a dependable switching transistor, the 2SA1381E offers the quality and performance that ON Semiconductor is known for.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess