EN
  • EN
  • DE

2SB789-R(TX)

Part No 2SB789-R(TX)
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 120V 0.5A 4-Pin(3+Tab) MiniP3-F1 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Panasonic
Win Source Part Number 154925-2SB789-R(TX)
Popularity Low
Supply and Demand Status Balance
Family Name 2SB789R
Introduction Date June 18, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SB789-R(TX) CAD Model

Description

Overview of 2SB789-R(TX)

The 2SB789-R(TX) is engineered for high-efficiency applications, offering unparalleled current amplification capabilities. As a PNP transistor, it supports low-voltage operation, making it highly adaptable for various consumer and industrial electronics. Designed for superior performance, the 2SB789-R(TX) aligns with emerging technological needs, fostering innovation across diverse applications.

Applications of 2SB789-R(TX)

  • LED Drivers
  • Telecommunication Equipment
  • Audio Frequency Amplification
  • Power Management Systems
  • Control Systems

Features and Benefits

  • High Reliability: Offers stable performance even under fluctuating conditions, ideal for critical systems.
  • Low Power Dissipation: Reduces the risk of overheating, ensuring longevity and safety.
  • Simple Integration: Its TO-220 package facilitates straightforward mounting and connectivity.
  • Efficient Switching: Supports fast switching operations, crucial for advanced telecommunication systems.
  • Environmentally Friendly: Manufactured adhering to eco-friendly standards, minimizing environmental impact.

Additional Details

The 2SB789-R(TX) embodies a synthesis of durability and efficiency due to its robust semiconductor design. Its PNP configuration lends itself to convenient deployment in negative polarity circuits, while its excellent thermal properties make it resilient against high thermal loads, guaranteeing reliability over extended operational durations.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess