The 2SB930-P is a PNP silicon epitaxial transistor manufactured by Panasonic. It is designed for use in power amplifier and high-speed switching applications. This transistor provides excellent performance characteristics and is suitable for a wide array of electronic devices.
Applications:
- Power amplifiers in audio systems
- High-speed switching circuits
- DC-DC converters
- Voltage regulators
- Motor drivers
Features:
- PNP silicon epitaxial transistor
- High collector current (IC) capability
- Low saturation voltage
- High fT (transition frequency) for high-speed switching
- Excellent hFE linearity
Benefits:
- Enables efficient power amplification
- Reduces power loss due to low saturation voltage
- Suitable for high-frequency applications
- Provides stable performance over a wide range of operating conditions
- Facilitates compact circuit designs
Additional Details:
The 2SB930-P has a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -3A, and a power dissipation (PC) of 10W. Its current gain (hFE) typically ranges from 80 to 240. The operating junction temperature is between -55°C to +150°C. The device is generally available in a TO-220 package, which allows for efficient heat dissipation, crucial for power applications. Proper heat sinking is recommended to maintain reliability and prevent thermal runaway, especially in high-power applications. It is commonly used in automotive electronics, industrial equipment, and consumer audio devices where both high power and high-speed performance are needed. The device complies with industry standard safety and environmental guidelines.