EN
  • EN
  • DE

2SC1473A-R

Part No 2SC1473A-R
Manufacturer Panasonic
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 0 m
Length 0 m
RoHS Non-Compliant
Width 0 m
Win Source Part Number 1036872-2SC1473A-R
Categories OEM Parts(0-9)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC1473A-R CAD Model

Description

The 2SC1473A-R is a silicon NPN epitaxial planar transistor manufactured by Panasonic. This transistor is designed for use in various audio frequency amplifier applications, particularly in the driver stages of audio amplifiers and general-purpose switching circuits. Its high gain and low noise characteristics make it suitable for demanding audio applications.

Applications:

  • Audio frequency amplifier driver stages
  • General-purpose switching circuits
  • Low-noise amplifier circuits
  • Signal amplification
  • Audio preamplifiers

Features:

  • High Current Gain (hFE): Typically 200 to 400 (at VCE = 5V, IC = 150mA)
  • Low Noise Figure: Typically 1dB (at VCE = 5V, IC = 1mA, f = 1kHz)
  • High Collector Dissipation (PC): 400 mW
  • Collector-Emitter Voltage (VCEO): 25 V
  • Collector Current (IC): 500 mA
  • Transition Frequency (fT): Typically 180 MHz

Benefits:

  • Excellent amplification characteristics for audio signals.
  • Low noise performance ensures high-quality audio reproduction.
  • Suitable for a wide range of signal amplification applications.
  • Provides reliable switching performance.
  • Easy to integrate into existing circuits.

Additional Details:

The 2SC1473A-R is housed in a small signal package, suitable for through-hole mounting. The transistor’s high gain ensures efficient amplification of weak signals. The low noise figure is critical for maintaining signal integrity in sensitive audio applications. Its maximum collector dissipation of 400 mW allows for moderate power handling capabilities. When using this transistor, ensure that the operating conditions remain within the specified maximum ratings to prevent damage and ensure long-term reliability. It's frequently used as a driver transistor to provide sufficient voltage and current to the final output stage of audio amplifiers.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Renesas Electronics America
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Dell
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess