EN
  • EN
  • DE

2SC4627J

Part No 2SC4627J
Manufacturer Panasonic
Catalog RF Transistors (BJT)
Description For High-Frequency Amplification
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1125734-2SC4627J
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4627J CAD Model

Description

The 2SC4627J is a silicon NPN epitaxial planar RF transistor manufactured by Panasonic. It is designed for use in a variety of high-frequency amplifier and oscillator applications, particularly in VHF and UHF bands. The "J" suffix typically indicates a specific gain or performance characteristic.

Applications:

  • RF Amplifiers: Used as a low-noise amplifier (LNA) in radio frequency receiver circuits to boost weak signals with minimal added noise, especially in VHF/UHF applications.
  • Oscillators: Implemented in oscillator circuits to generate stable high-frequency signals.
  • Mixers: Used in mixer circuits to convert signals from one frequency to another.
  • Communication Equipment: Found in various communication devices, including wireless transmitters, receivers, and transceivers operating in the VHF/UHF range.
  • TV Tuners: Employed in TV tuner front-end circuits to improve signal reception.

Features:

  • NPN Epitaxial Planar Structure: Provides excellent high-frequency performance and low noise characteristics.
  • High Transition Frequency (fT): Offers a high transition frequency for effective amplification at high frequencies.
  • Low Noise Figure: Delivers a low noise figure, making it ideal for low-noise amplifier applications.
  • High Power Gain: Provides high power gain for efficient signal amplification.
  • Small Package Size: Available in a compact package for space-saving designs.

Benefits:

  • Improved Receiver Sensitivity: Enables improved receiver sensitivity in communication systems by amplifying weak signals with minimal added noise.
  • Stable Oscillation: Provides stable and reliable oscillation in oscillator circuits.
  • Efficient Frequency Conversion: Facilitates efficient frequency conversion in mixer circuits.
  • High-Performance Amplification: Delivers high-performance amplification in a variety of high-frequency applications.
  • Compact Design: Allows for smaller and more compact electronic devices.

Technical specifications for the 2SC4627J include its collector-emitter voltage (VCEO), collector current (IC), power dissipation (PC), noise figure (NF), and transition frequency (fT). These parameters are detailed in the manufacturer's datasheet. Proper biasing and impedance matching are crucial for optimal performance. The transistor is typically mounted on a PCB and connected to the circuit using soldering techniques. The "J" designation likely indicates a specific hFE range or a specific manufacturing process variant.

You May Also Be Interested in

Micro Commercial Co
RF TRANS NPN 25V 650MHZ SOT-23
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 10.5GHZ SOT143B
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess