EN
  • EN
  • DE

2SC4691

Part No 2SC4691
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description Silicon NPN epitaxial planer type(For high speed switching)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1125748-2SC4691
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC4691 CAD Model

Description

The 2SC4691 is a silicon NPN epitaxial planar transistor manufactured by Panasonic. It's designed for high-voltage switching applications, particularly in power supplies and motor control circuits. It features a high breakdown voltage and high current capability, making it suitable for driving inductive loads.

Applications

  • Switching power supplies
  • Motor control circuits
  • Inverter circuits
  • Lighting ballast circuits
  • High-voltage amplifiers

Features

  • High breakdown voltage
  • High collector current
  • Low saturation voltage
  • Fast switching speed
  • RoHS compliant

Benefits

  • Reliable operation in high-voltage circuits: The high breakdown voltage ensures that the transistor can withstand high voltages without failure.
  • Ability to drive large loads: The high collector current enables the transistor to drive demanding loads.
  • Efficient switching: The low saturation voltage minimizes power dissipation, improving efficiency.
  • Suitable for high-frequency switching: Fast switching speed allows for efficient operation in high-frequency circuits.
  • Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The 2SC4691 is typically packaged in a TO-220 or similar through-hole package. Its high breakdown voltage (VCEO) allows it to operate reliably in high-voltage circuits. The high collector current (IC) capability enables the device to drive inductive loads, such as motors and transformers. The low saturation voltage (VCE(sat)) minimizes power dissipation when the transistor is in the ON state, improving overall circuit efficiency. The fast switching speed allows for efficient operation in high-frequency switching power supplies. The device has a relatively high power dissipation capability. Proper heatsinking is often required to maintain the junction temperature within the allowable range. The transistor is designed for linear mode, as well as pulse applications. Consult the Panasonic datasheet for specific electrical characteristics, thermal resistance, and safe operating area.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0583 $50.1380
2,095+ $0.0478 $100.1410
3,240+ $0.0463 $150.0120
4,465+ $0.0448 $200.0320
5,775+ $0.0433 $250.0575
7,715+ $0.0389 $300.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess